H2W Technologies Moving Magnet Non-Comm DC Voice Coil Linear Actuator NCM01-04-001-2IB

Description
H2W Technologies Voice Coils are ideal for short stroke (typically less than 2 inches) closed loop servo applications. Their compact size allows them to fit into small spaces. They have very low electrical and mechanical time constants. The low moving mass allows for high accelerations of light payloads. These actuators are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system. Coupling the actuators with a bearing system (if not supplied), position feedback device, linear servo amplifier and motion controller yields a system that is capable of intricate position, velocity, and acceleration control. These actuators can also be used for precise force control because of the linear force versus current characteristics. If you would like to see these actuators without a built-in bearing system please look at our moving coil models. Or if you would like to see how we have integrated our moving magnet voice coils into closed loop positioning stages please look at our voice coil positioning stages.
Description
H2W Technologies Voice Coils are ideal for short stroke (typically less than 2 inches) closed loop servo applications. Their compact size allows them to fit into small spaces. They have very low electrical and mechanical time constants. The low moving mass allows for high accelerations of light payloads. These actuators are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system. Coupling the actuators with a bearing system (if not supplied), position feedback device, linear servo amplifier and motion controller yields a system that is capable of intricate position, velocity, and acceleration control. These actuators can also be used for precise force control because of the linear force versus current characteristics. If you would like to see these actuators without a built-in bearing system please look at our moving coil models. Or if you would like to see how we have integrated our moving magnet voice coils into closed loop positioning stages please look at our voice coil positioning stages.
Datasheet
Datasheet Summary
Powered by GS/AI

The H2W Technologies Moving Magnet Non-Comm DC Voice Coil Linear Actuator, model NCM01-04-001-2IB, features a stroke length of 0.10 inches (2.5 mm) and is designed for applications requiring precise motion control. It has a low moving mass of 0.04 oz (1.0 grams) and a total mass of 0.20 oz (5.6 grams), allowing for high acceleration of light payloads. The actuator operates with a resistance of 2.8 ohms and an inductance of 0.10 mH, resulting in a low electrical time constant of 0.04 msec. This actuator can generate a force of 0.10 lbs (0.45 N) at 100% duty cycle and up to 0.30 lbs (1.34 N) at 10% duty cycle. It has a power rating of 2 watts at 100% duty and 16 watts at 10% duty, with corresponding current ratings of 0.8 amps and 2.4 amps, respectively. The actuator's design eliminates the need for commutation, simplifying the system and enhancing reliability. It is suitable for applications that require intricate position, velocity, and acceleration control when paired with appropriate feedback and control systems.

Datasheet Summary
Powered by GS/AI

The H2W Technologies Moving Magnet Non-Comm DC Voice Coil Linear Actuator, model NCM01-04-001-2IB, features a stroke length of 0.10 inches (2.5 mm) and is designed for applications requiring precise motion control. It has a low moving mass of 0.04 oz (1.0 grams) and a total mass of 0.20 oz (5.6 grams), allowing for high acceleration of light payloads. The actuator operates with a resistance of 2.8 ohms and an inductance of 0.10 mH, resulting in a low electrical time constant of 0.04 msec. This actuator can generate a force of 0.10 lbs (0.45 N) at 100% duty cycle and up to 0.30 lbs (1.34 N) at 10% duty cycle. It has a power rating of 2 watts at 100% duty and 16 watts at 10% duty, with corresponding current ratings of 0.8 amps and 2.4 amps, respectively. The actuator's design eliminates the need for commutation, simplifying the system and enhancing reliability. It is suitable for applications that require intricate position, velocity, and acceleration control when paired with appropriate feedback and control systems.

Suppliers

Company
Product
Description
Supplier Links
Moving Magnet Non-Comm DC Voice Coil Linear Actuator - NCM01-04-001-2IB - H2W Technologies
Santa Clarita, CA, USA
Moving Magnet Non-Comm DC Voice Coil Linear Actuator
NCM01-04-001-2IB
Moving Magnet Non-Comm DC Voice Coil Linear Actuator NCM01-04-001-2IB
H2W Technologies Voice Coils are ideal for short stroke (typically less than 2 inches) closed loop servo applications. Their compact size allows them to fit into small spaces. They have very low electrical and mechanical time constants. The low moving mass allows for high accelerations of light payloads. These actuators are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system. Coupling the actuators with a bearing system (if not supplied), position feedback device, linear servo amplifier and motion controller yields a system that is capable of intricate position, velocity, and acceleration control. These actuators can also be used for precise force control because of the linear force versus current characteristics. If you would like to see these actuators without a built-in bearing system please look at our moving coil models. Or if you would like to see how we have integrated our moving magnet voice coils into closed loop positioning stages please look at our voice coil positioning stages.

H2W Technologies Voice Coils are ideal for short stroke (typically less than 2 inches) closed loop servo applications. Their compact size allows them to fit into small spaces. They have very low electrical and mechanical time constants. The low moving mass allows for high accelerations of light payloads.
These actuators are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Coupling the actuators with a bearing system (if not supplied), position feedback device, linear servo amplifier and motion controller yields a system that is capable of intricate position, velocity, and acceleration control. These actuators can also be used for precise force control because of the linear force versus current characteristics.

If you would like to see these actuators without a built-in bearing system please look at our moving coil models. Or if you would like to see how we have integrated our moving magnet voice coils into closed loop positioning stages please look at our voice coil positioning stages.

Supplier's Site Datasheet
Moving Magnet Non-Comm DC Voice Coil Linear Actuator - NCM01-04-001-2IB - H2W Technologies
Santa Clarita, CA, USA
Moving Magnet Non-Comm DC Voice Coil Linear Actuator
NCM01-04-001-2IB
Moving Magnet Non-Comm DC Voice Coil Linear Actuator NCM01-04-001-2IB
If you would like to see these actuators without a built-in bearing system please look at our moving coil models. Or if you would like to see how we have integrated our moving magnet voice coils into closed loop positioning stages please look at our voice coil positioning stages.

If you would like to see these actuators without a built-in bearing system please look at our moving coil models. Or if you would like to see how we have integrated our moving magnet voice coils into closed loop positioning stages please look at our voice coil positioning stages.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies H2W Technologies
Product Category Voice Coil Actuators and Motors Voice Coil Actuators and Motors
Product Number NCM01-04-001-2IB NCM01-04-001-2IB
Product Name Moving Magnet Non-Comm DC Voice Coil Linear Actuator Moving Magnet Non-Comm DC Voice Coil Linear Actuator
Device Type Linear Linear
Peak Current 0.8000 amps
Continuous Power 2 watts
Electrical Time Constant 40 µs
Unlock Full Specs
to access all available technical data

Similar Products

PIMag® Motion Controller - C-414 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Peak Current 5 amps
View Details
Cylindrical Frameless Linear Voice Coil Actuator - LA50-65-000A - Sensata Technologies
Specs
Device Type Linear
Peak Force (FP) 418 lbs (190 kg)
Linear Stroke 1 inch (25.4 mm)
View Details
Voice Coil Motor - VM4040 - GEEPLUS Inc.
Specs
Device Type Linear
Peak Current 0.7000 to 1.6 amps
Continuous Power 12 watts
View Details
Voice Coil Motor - Touch Screen-KEPO-3222HP1-Q00044 - Ningbo Kepo Electronics Co., Ltd.
Specs
Device Type Linear
Peak Force (FP) 0.0031 lbs (0.0014 kg)
View Details