This moving coil actuator (NCC20-15-027-1RC) comes supplied with a wet wound coil with no bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCC20-15-027-1RC |
| Product Name | Non-Comm DC Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 1.7 to 4.6 amps |
| Continuous Power | 17 to 116 watts |
| Electrical Time Constant | 1050 µs |
| DC Resistance | 5.6 ohms |