This moving coil actuator (NCC04-10-005-1A) comes supplied with a wet wound coil with no bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCC04-10-005-1A |
| Product Name | NCC Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 1.8 amps |
| Continuous Power | 2 watts |
| Electrical Time Constant | 460 µs |
| DC Resistance | 5 ohms |