H2W Technologies Linear Stepper Stage LSS-025-04-006-ME

Description
The LSS-025-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 25.0in [635mm]. The 1.0-micron resolution encoder allows for precise positioning. The moving motor has a high flex power cable guided by a cable carrier. Motor and encoder cables are terminated into a standard 15-pin HD-subminiature connector. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge.
Datasheet
Description
The LSS-025-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 25.0in [635mm]. The 1.0-micron resolution encoder allows for precise positioning. The moving motor has a high flex power cable guided by a cable carrier. Motor and encoder cables are terminated into a standard 15-pin HD-subminiature connector. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Stepper Stage - LSS-025-04-006-ME - H2W Technologies
Santa Clarita, CA, USA
Linear Stepper Stage
LSS-025-04-006-ME
Linear Stepper Stage LSS-025-04-006-ME
The LSS-025-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 25.0in [635mm]. The 1.0-micron resolution encoder allows for precise positioning. The moving motor has a high flex power cable guided by a cable carrier. Motor and encoder cables are terminated into a standard 15-pin HD-subminiature connector. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge.

The LSS-025-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. It uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 25.0in [635mm]. The 1.0-micron resolution encoder allows for precise positioning. The moving motor has a high flex power cable guided by a cable carrier. Motor and encoder cables are terminated into a standard 15-pin HD-subminiature connector. It has end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number LSS-025-04-006-ME
Product Name Linear Stepper Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 inch (300 mm)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details