The LSS-007-04-06 is a linear stepper positioning stage with a stroke of 7.25 in (184 mm) and a continuous force of 6.0 lbs (26.7 N), driven by the STS-0620-R motor. It has a moving mass of 0.91 lbs (0.4 kg) and a total mass of 5.25 lbs (2.38 kg), with roller bearings and a nominal airgap of 0.0015 in. The motor has two phases, a rated current of 2.0 A, a phase resistance of 2.40 ohms at 20°C, and a phase inductance of 3.0 mH at 20°C. No encoder is integrated. The stage is mounted with 2.00 in C-bored holes for 1/4-20 SHCS (4 places).
The LSS-007-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.3in [184mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to the motors via a standard 9-pin D-subminiature connector. It has end-of-travel-sensor
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LSS-007-04-06 |
| Product Name | Single Axis Linear Stepper Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 7.25 inch (184 mm) |
| Carriage Load | 6 lbs (2.72 kg) |
| Orientation | Horizontal |