H2W Technologies Linear Servo Brush-Type Amplifier LCAM 5/15

Description
The LCAM-5/15 Power Amplifier is a linear power amplifier designed to drive loads in current mode. The amplifier is best suited for low inductive loads such as voice coil actuators. The unit displays low noise, wide bandwidth and an offset voltage adjustable to zero. Designed to run from a single supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection. Features: - High Output Current: 5A Continuous output, 15A Peak output - Wide Power Supply Range: +24 to +70 Volts DC - Wide Bandwidth: 6.5kHz (90 degree phase shift) - Current Mode Operation - Fully Protected - Amplifier Enable Input - Fault Indicator Output - Status LEDs - Adjustable DC offset voltage
Datasheet
Description
The LCAM-5/15 Power Amplifier is a linear power amplifier designed to drive loads in current mode. The amplifier is best suited for low inductive loads such as voice coil actuators. The unit displays low noise, wide bandwidth and an offset voltage adjustable to zero. Designed to run from a single supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection. Features: - High Output Current: 5A Continuous output, 15A Peak output - Wide Power Supply Range: +24 to +70 Volts DC - Wide Bandwidth: 6.5kHz (90 degree phase shift) - Current Mode Operation - Fully Protected - Amplifier Enable Input - Fault Indicator Output - Status LEDs - Adjustable DC offset voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Servo Brush-Type Amplifier - LCAM 5/15 - H2W Technologies
Santa Clarita, CA, USA
Linear Servo Brush-Type Amplifier
LCAM 5/15
Linear Servo Brush-Type Amplifier LCAM 5/15
The LCAM-5/15 Power Amplifier is a linear power amplifier designed to drive loads in current mode. The amplifier is best suited for low inductive loads such as voice coil actuators. The unit displays low noise, wide bandwidth and an offset voltage adjustable to zero. Designed to run from a single supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection. Features: - High Output Current: 5A Continuous output, 15A Peak output - Wide Power Supply Range: +24 to +70 Volts DC - Wide Bandwidth: 6.5kHz (90 degree phase shift) - Current Mode Operation - Fully Protected - Amplifier Enable Input - Fault Indicator Output - Status LEDs - Adjustable DC offset voltage

The LCAM-5/15 Power Amplifier is a linear power amplifier designed to drive loads in current mode. The amplifier is best suited for low inductive loads such as voice coil actuators. The unit displays low noise, wide bandwidth and an offset voltage adjustable to zero. Designed to run from a single supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection.
Features:
- High Output Current: 5A Continuous output, 15A Peak output
- Wide Power Supply Range: +24 to +70 Volts DC
- Wide Bandwidth: 6.5kHz (90 degree phase shift)
- Current Mode Operation
- Fully Protected
- Amplifier Enable Input
- Fault Indicator Output
- Status LEDs
- Adjustable DC offset voltage

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Servo Drives
Product Number LCAM 5/15
Product Name Linear Servo Brush-Type Amplifier
Description Amplifier
Drive Architecture Analog
Operating Mode Torque
Features Other; Current Limiting, Thermal Protection
Unlock Full Specs
to access all available technical data

Similar Products

IRDM-NB + IRDS-SC Servo Controller -  - Exsenco, LLC
Specs
Drive Architecture Digital
Axes 1.0
DC Input 10 volts
View Details
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4729G - TLE4729G - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
PIglide Motion Controller for One Axis - A-811.CE - PI (Physik Instrumente) L.P.
Specs
Description PC-Based
Axes 1.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details