H2W Technologies Dual Rail Stage DRS-120-09-176

Description
The DRS-120-09-176 dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. Light weight protective bellows cover the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The DRS-120-09-176 dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. Light weight protective bellows cover the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rail Stage - DRS-120-09-176 - H2W Technologies
Santa Clarita, CA, USA
Dual Rail Stage
DRS-120-09-176
Dual Rail Stage DRS-120-09-176
The DRS-120-09-176 dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. Light weight protective bellows cover the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The DRS-120-09-176 dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. Light weight protective bellows cover the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number DRS-120-09-176
Product Name Dual Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 120 inch (3048 mm)
Carriage Load 186 to 558 lbs (84.35 to 253 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Piezo XYZ Linear Stage, 1 in., Crossed Roller Bearings, Picomotor - 9067-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Motion - Slide Rail - FBL56H+762L - THK America, Inc.
Specs
Stroke or X-Axis Travel 30.98 inch (787 mm)
View Details