H2W Technologies Dual Rail Stage DRS-060-07-010-01-M

Description
The DRS-060-07-010-01-M dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 59.2 in [1504 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, protective bellows covers, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The DRS-060-07-010-01-M dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 59.2 in [1504 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, protective bellows covers, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rail Stage - DRS-060-07-010-01-M - H2W Technologies
Santa Clarita, CA, USA
Dual Rail Stage
DRS-060-07-010-01-M
Dual Rail Stage DRS-060-07-010-01-M
The DRS-060-07-010-01-M dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 59.2 in [1504 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, protective bellows covers, and custom mounting holes on the moving table are available upon request.

The DRS-060-07-010-01-M dual rail positioning stage is ideal for applications that require long travel distances. It uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 59.2 in [1504 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, protective bellows covers, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number DRS-060-07-010-01-M
Product Name Dual Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 59.2 inch (1504 mm)
Carriage Load 10.2 to 30.6 lbs (4.63 to 13.88 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
ALUMINUM MINI SLIDE - ARL2-16-100 - ARL2-16-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
View Details
XY Linear Stage, Left-Handed, Dovetail, 1.0 in. Travel, 2.56 x2.56 in. - DS65-XY-LH - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Dovetail Slide
View Details