H2W Technologies Brush/Brushless Servo Amplifier B10A04DC

Description
The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital output indicates operating status. The drive interfaces with digital controllers that have analog ±10V output. This servo drive requires only a single unregulated isolated DC power supply, and is fully RoHS (Reduction of Hazardous Substances) compliant. Features: - Output Current: 5A Continuous, 10A Peak - Power Supply Range: +10 to +36 Volts DC - Switching Frequency: 40kHz - Motors Supported: Brushless, Brush, Voice Coil, Inductive Load - Feedback Supported: Hall Sensors - Current Mode Operation - Trapezodial Commutation - Digital Inhibit Input - Digital Fault Output - Hardware Protection
Description
The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital output indicates operating status. The drive interfaces with digital controllers that have analog ±10V output. This servo drive requires only a single unregulated isolated DC power supply, and is fully RoHS (Reduction of Hazardous Substances) compliant. Features: - Output Current: 5A Continuous, 10A Peak - Power Supply Range: +10 to +36 Volts DC - Switching Frequency: 40kHz - Motors Supported: Brushless, Brush, Voice Coil, Inductive Load - Feedback Supported: Hall Sensors - Current Mode Operation - Trapezodial Commutation - Digital Inhibit Input - Digital Fault Output - Hardware Protection
Datasheet
Datasheet Summary
Powered by GS/AI

The B10A04DC servo amplifier from H2W Technologies is engineered to drive both brushless and brushed DC motors with a high switching frequency of 40 kHz. It operates within a supply voltage range of 10 to 36 VDC and supports a continuous output current of 5 A, with a peak output current of 10 A. The amplifier is designed for direct integration onto a PCB, which helps reduce cabling costs and enhances system reliability. This model features comprehensive hardware protection against over-voltage, under-voltage, over-current, overheating, and short-circuits. It includes a digital fault output monitor and supports feedback from Hall sensors. The B10A04DC is compliant with RoHS standards and is suitable for various motor types, including three-phase brushless and single-phase brushed motors. Its compact size and lightweight design make it ideal for both prototyping and production applications. The amplifier also provides easily accessible test points for I/O monitoring and has a keyed connector to prevent misalignment during installation.

Datasheet Summary
Powered by GS/AI

The B10A04DC servo amplifier from H2W Technologies is engineered to drive both brushless and brushed DC motors with a high switching frequency of 40 kHz. It operates within a supply voltage range of 10 to 36 VDC and supports a continuous output current of 5 A, with a peak output current of 10 A. The amplifier is designed for direct integration onto a PCB, which helps reduce cabling costs and enhances system reliability. This model features comprehensive hardware protection against over-voltage, under-voltage, over-current, overheating, and short-circuits. It includes a digital fault output monitor and supports feedback from Hall sensors. The B10A04DC is compliant with RoHS standards and is suitable for various motor types, including three-phase brushless and single-phase brushed motors. Its compact size and lightweight design make it ideal for both prototyping and production applications. The amplifier also provides easily accessible test points for I/O monitoring and has a keyed connector to prevent misalignment during installation.

Suppliers

Company
Product
Description
Supplier Links
Brush/Brushless Servo Amplifier - B10A04DC - H2W Technologies
Santa Clarita, CA, USA
Brush/Brushless Servo Amplifier
B10A04DC
Brush/Brushless Servo Amplifier B10A04DC
The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital output indicates operating status. The drive interfaces with digital controllers that have analog ±10V output. This servo drive requires only a single unregulated isolated DC power supply, and is fully RoHS (Reduction of Hazardous Substances) compliant. Features: - Output Current: 5A Continuous, 10A Peak - Power Supply Range: +10 to +36 Volts DC - Switching Frequency: 40kHz - Motors Supported: Brushless, Brush, Voice Coil, Inductive Load - Feedback Supported: Hall Sensors - Current Mode Operation - Trapezodial Commutation - Digital Inhibit Input - Digital Fault Output - Hardware Protection

The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital output indicates operating status. The drive interfaces with digital controllers that have analog ±10V output. This servo drive requires only a single unregulated isolated DC power supply, and is fully RoHS (Reduction of Hazardous Substances) compliant.
Features:
- Output Current: 5A Continuous, 10A Peak
- Power Supply Range: +10 to +36 Volts DC
- Switching Frequency: 40kHz
- Motors Supported: Brushless, Brush, Voice Coil, Inductive Load
- Feedback Supported: Hall Sensors
- Current Mode Operation
- Trapezodial Commutation
- Digital Inhibit Input
- Digital Fault Output
- Hardware Protection

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Servo Drives
Product Number B10A04DC
Product Name Brush/Brushless Servo Amplifier
Description Amplifier
Drive Architecture Analog; Digital
Commutation Trapezoidal
Operating Mode Torque
Servo Feedback Hall Effect
Unlock Full Specs
to access all available technical data

Similar Products

Servo Drive/Servo Control - 6337230 - Radwell International
Specs
AC Input 230 volts
Continuous Current 7 amps
View Details
Servo Drive/Servo Control -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
PIglide Motion Controller for One Axis - A-811.CE - PI (Physik Instrumente) L.P.
Specs
Description PC-Based
Axes 1.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details