H2W Technologies Air Bearing Stage ABS-032-14-020-X

Description
The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [92 N]/61.8 lbs [275 N] with a total stroke length of 31.5 in [800 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5 flat magnetically preloaded non-contact porous carbon air bearings (flat air bearing) floating on a granite base with excellent flatness and straightness specifications. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. End-of-travel-sensor s and custom mounting holes on the moving table are available upon request. This system has no wearing parts. It is ideal for applications that require frictionless motion with low velocity ripple.
Datasheet
Description
The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [92 N]/61.8 lbs [275 N] with a total stroke length of 31.5 in [800 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5 flat magnetically preloaded non-contact porous carbon air bearings (flat air bearing) floating on a granite base with excellent flatness and straightness specifications. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. End-of-travel-sensor s and custom mounting holes on the moving table are available upon request. This system has no wearing parts. It is ideal for applications that require frictionless motion with low velocity ripple.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Bearing Stage - ABS-032-14-020-X - H2W Technologies
Santa Clarita, CA, USA
Air Bearing Stage
ABS-032-14-020-X
Air Bearing Stage ABS-032-14-020-X
The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [92 N]/61.8 lbs [275 N] with a total stroke length of 31.5 in [800 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5 flat magnetically preloaded non-contact porous carbon air bearings (flat air bearing) floating on a granite base with excellent flatness and straightness specifications. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. End-of-travel-sensor s and custom mounting holes on the moving table are available upon request. This system has no wearing parts. It is ideal for applications that require frictionless motion with low velocity ripple.

The ABS-011-09-030-X air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [92 N]/61.8 lbs [275 N] with a total stroke length of 31.5 in [800 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5 flat magnetically preloaded non-contact porous carbon air bearings (flat air bearing) floating on a granite base with excellent flatness and straightness specifications. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. End-of-travel-sensors and custom mounting holes on the moving table are available upon request. This system has no wearing parts. It is ideal for applications that require frictionless motion with low velocity ripple.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number ABS-032-14-020-X
Product Name Air Bearing Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 31.5 inch (800 mm)
Carriage Load 10 lbs (4.54 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG28S+450L - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.19 inch (234 mm)
View Details
STAINLESS STEEL 38MM SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 24 inch (610 mm)
View Details
Side Drive Positioning Stage - 2204SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details