The ABS-012-12-030-X is a low profile air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 29.0 lbs [129 N]/87.0 lbs [387 N] with a total stroke length of 12.3 in [311 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by 5 flat magnetically preloaded non-contact porous carbon air bearings (flat air bearing) floating on a granite base with excellent flatness and straightness specifications. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. End-of-travel-sensor
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | ABS-012-12-030-X |
| Product Name | Air Bearing Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 12.25 inch (311 mm) |
| Carriage Load | 15 lbs (6.8 kg) |
| Orientation | Horizontal |