H.O. Penn Machinery Company, Inc. TH514 Telehandler TH514 Telehandler

Description
The TH514 Telehandler is designed for your toughest jobsite applications. With load capacity of 4990 kg (11,000 lb) and lift height of 13.7 m (45 ft), this telehandler will do the work of many. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Intuitive Controls Our easier to use control layout and single joystick will keep you fresh and comfortable all day. Easier Access Cab entry and exit is both easier and more convenient with its well placed handholds and step. Operator Protection The machine provides full operator security with EROPS protection. Ease of Operation Ease of operation was extremely important in the design of the TH514 Telehandler. The single lever joystick with roller switches is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TH514 delivers high performance to meet your specific job site needs. Lift Height The TH514 can pick and place bricks and materials to a maximum height of 13.7 m (45 ft). Steering Modes The TH514 Telehandler offers three steering modes to allow you to more easily position the machine. Power Train Caterpillar componentry, including a Cat C4.4 DITAAC mechanical control engine give you the quality power train that you expect from a Cat machine. Transmission The TH514 has a 4-speed powersynchro transmission, which uses a torque converter to transfer engine power to the transmission. Versatility The TH514 is as versatile as your toughest job demands. Quick Coupler A manual IT interface is standard on the TH514 Telehandler. For optimum versatility, an optional hydraulic quick coupler is available, allowing the operator to change non-hydraulic work tools without leaving the cab. Hydraulic System Machine is equipped with a selectable continuous auxiliary hydraulic flow allowing the use of hydraulically operated work tools. Work Tools A wide range of work tools are available to meet most job site applications. Telehandler work tools extend the versatility of the machine. Built for performance and durability, these work tools deliver high productivity, long life and excellent value. Contact your Cat dealer for available work tool options. Machine Configurations Various machine configurations are available to ma..
Description
The TH514 Telehandler is designed for your toughest jobsite applications. With load capacity of 4990 kg (11,000 lb) and lift height of 13.7 m (45 ft), this telehandler will do the work of many. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Intuitive Controls Our easier to use control layout and single joystick will keep you fresh and comfortable all day. Easier Access Cab entry and exit is both easier and more convenient with its well placed handholds and step. Operator Protection The machine provides full operator security with EROPS protection. Ease of Operation Ease of operation was extremely important in the design of the TH514 Telehandler. The single lever joystick with roller switches is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TH514 delivers high performance to meet your specific job site needs. Lift Height The TH514 can pick and place bricks and materials to a maximum height of 13.7 m (45 ft). Steering Modes The TH514 Telehandler offers three steering modes to allow you to more easily position the machine. Power Train Caterpillar componentry, including a Cat C4.4 DITAAC mechanical control engine give you the quality power train that you expect from a Cat machine. Transmission The TH514 has a 4-speed powersynchro transmission, which uses a torque converter to transfer engine power to the transmission. Versatility The TH514 is as versatile as your toughest job demands. Quick Coupler A manual IT interface is standard on the TH514 Telehandler. For optimum versatility, an optional hydraulic quick coupler is available, allowing the operator to change non-hydraulic work tools without leaving the cab. Hydraulic System Machine is equipped with a selectable continuous auxiliary hydraulic flow allowing the use of hydraulically operated work tools. Work Tools A wide range of work tools are available to meet most job site applications. Telehandler work tools extend the versatility of the machine. Built for performance and durability, these work tools deliver high productivity, long life and excellent value. Contact your Cat dealer for available work tool options. Machine Configurations Various machine configurations are available to ma..

Suppliers

Company
Product
Description
Supplier Links
TH514 Telehandler - TH514 Telehandler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
TH514 Telehandler
TH514 Telehandler
TH514 Telehandler TH514 Telehandler
The TH514 Telehandler is designed for your toughest jobsite applications. With load capacity of 4990 kg (11,000 lb) and lift height of 13.7 m (45 ft), this telehandler will do the work of many. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Intuitive Controls Our easier to use control layout and single joystick will keep you fresh and comfortable all day. Easier Access Cab entry and exit is both easier and more convenient with its well placed handholds and step. Operator Protection The machine provides full operator security with EROPS protection. Ease of Operation Ease of operation was extremely important in the design of the TH514 Telehandler. The single lever joystick with roller switches is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TH514 delivers high performance to meet your specific job site needs. Lift Height The TH514 can pick and place bricks and materials to a maximum height of 13.7 m (45 ft). Steering Modes The TH514 Telehandler offers three steering modes to allow you to more easily position the machine. Power Train Caterpillar componentry, including a Cat C4.4 DITAAC mechanical control engine give you the quality power train that you expect from a Cat machine. Transmission The TH514 has a 4-speed powersynchro transmission, which uses a torque converter to transfer engine power to the transmission. Versatility The TH514 is as versatile as your toughest job demands. Quick Coupler A manual IT interface is standard on the TH514 Telehandler. For optimum versatility, an optional hydraulic quick coupler is available, allowing the operator to change non-hydraulic work tools without leaving the cab. Hydraulic System Machine is equipped with a selectable continuous auxiliary hydraulic flow allowing the use of hydraulically operated work tools. Work Tools A wide range of work tools are available to meet most job site applications. Telehandler work tools extend the versatility of the machine. Built for performance and durability, these work tools deliver high productivity, long life and excellent value. Contact your Cat dealer for available work tool options. Machine Configurations Various machine configurations are available to ma..

The TH514 Telehandler is designed for your toughest jobsite applications. With load capacity of 4990 kg (11,000 lb) and lift height of 13.7 m (45 ft), this telehandler will do the work of many.

Operator Station

The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls.

Intuitive Controls

Our easier to use control layout and single joystick will keep you fresh and comfortable all day.


Easier Access

Cab entry and exit is both easier and more convenient with its well placed handholds and step.


Operator Protection

The machine provides full operator security with EROPS protection.


Ease of Operation

Ease of operation was extremely important in the design of the TH514 Telehandler. The single lever joystick with roller switches is designed to maximize operator efficiency.

Joystick Control

The joystick allows three simultaneous boom functions enabling application customization.


Flow Sharing

Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs.


Performance

The TH514 delivers high performance to meet your specific job site needs.

Lift Height

The TH514 can pick and place bricks and materials to a maximum height of 13.7 m (45 ft).


Steering Modes

The TH514 Telehandler offers three steering modes to allow you to more easily position the machine.


Power Train

Caterpillar componentry, including a Cat C4.4 DITAAC mechanical control engine give you the quality power train that you expect from a Cat machine.

Transmission

The TH514 has a 4-speed powersynchro transmission, which uses a torque converter to transfer engine power to the transmission.


Versatility

The TH514 is as versatile as your toughest job demands.

Quick Coupler

A manual IT interface is standard on the TH514 Telehandler. For optimum versatility, an optional hydraulic quick coupler is available, allowing the operator to change non-hydraulic work tools without leaving the cab.


Hydraulic System

Machine is equipped with a selectable continuous auxiliary hydraulic flow allowing the use of hydraulically operated work tools.


Work Tools

A wide range of work tools are available to meet most job site applications. Telehandler work tools extend the versatility of the machine. Built for performance and durability, these work tools deliver high productivity, long life and excellent value. Contact your Cat dealer for available work tool options.


Machine Configurations

Various machine configurations are available to ma..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TH514 Telehandler
Product Name TH514 Telehandler
Type Telehandlers > Telehandlers
Unlock Full Specs
to access all available technical data

Similar Products

Waste Handlers -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 147 to 315 HP
Operating Weight 46920 to 108090 lbs (21279 to 49020 kg)
View Details
Compact Wheel Loaders - 910K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 93 HP
Operating Weight 15714 lbs (7127 kg)
View Details
 - 305.5D CR Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 11696 lbs (5304 kg)
Maximum Speed 2.8 miles/hr (1.25 m/sec)
View Details
Mini-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 3903 to 13186 lbs (1770 to 5980 kg)
View Details