H.O. Penn Machinery Company, Inc. TH406 Telehandler TH406 Telehandler

Description
The TH406 is a highly versatile machine, designed to deliver maximum performance with the reliability, durability and productivity you have come to expect from Caterpillar. Operator Station The operator station provides comfort and protection with convenient, logical controls. Intuitive Control Layout All day operator comfort and efficiency is ensured through our simple, logical control layout. Easy Access Cab entry and exit is easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with ROPS/FOPS protection. Electronic Machine Information Display Communicates essential technical data to facilitate easier machine operation. Improved Visibility The TH Series cab has improved visibility with its use of advanced virtual design techniques. Joystick The joystick is capable of simultaneous boom functions making machine operation easy. All functions are fully modulated. Ease of Operation Ease of operation was paramount in the design of the new TH406 Telehandler. The single joystick controls are easier for operators to become proficient in its operation. Performance The TH406 delivers high performance to meet your specific job site needs. Lift Height The TH406's operator can place bricks and materials to a maximum height of 6.1 m (20 ft). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TH406 delivers. Maneuverability The TH406 offers excellent maneuverability, due to its tight turning circle and its three different steering modes. The TH406 works well in confined areas. Steering Modes The TH406 offers three steering modes (two wheel, crab and circle steer) to allow an operator to more easily position the machine. Power Train The TH406 power train delivers ultimate performance in the toughest of working conditions. Versatility Redefine the traditional role of a Telehandler with the Cat TH406. Serviceability Extended service intervals and a reduction in service parts give the Cat TH406 some of the lowest operating costs in the industry. Access All Cat Telehandler service points, including the combined transmission/hydraul ic oil filter, are readily accessible and major components are easy to reach at ground level due to the overall machine design. Selection Make detailed comparisons before you buy. Your Cat Dealer can give you precise answers to your questions. Purchase Look at the value that the TH406 Telehandler will offer you. Consider all the flexible financing options your Cat Dealer o..
Description
The TH406 is a highly versatile machine, designed to deliver maximum performance with the reliability, durability and productivity you have come to expect from Caterpillar. Operator Station The operator station provides comfort and protection with convenient, logical controls. Intuitive Control Layout All day operator comfort and efficiency is ensured through our simple, logical control layout. Easy Access Cab entry and exit is easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with ROPS/FOPS protection. Electronic Machine Information Display Communicates essential technical data to facilitate easier machine operation. Improved Visibility The TH Series cab has improved visibility with its use of advanced virtual design techniques. Joystick The joystick is capable of simultaneous boom functions making machine operation easy. All functions are fully modulated. Ease of Operation Ease of operation was paramount in the design of the new TH406 Telehandler. The single joystick controls are easier for operators to become proficient in its operation. Performance The TH406 delivers high performance to meet your specific job site needs. Lift Height The TH406's operator can place bricks and materials to a maximum height of 6.1 m (20 ft). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TH406 delivers. Maneuverability The TH406 offers excellent maneuverability, due to its tight turning circle and its three different steering modes. The TH406 works well in confined areas. Steering Modes The TH406 offers three steering modes (two wheel, crab and circle steer) to allow an operator to more easily position the machine. Power Train The TH406 power train delivers ultimate performance in the toughest of working conditions. Versatility Redefine the traditional role of a Telehandler with the Cat TH406. Serviceability Extended service intervals and a reduction in service parts give the Cat TH406 some of the lowest operating costs in the industry. Access All Cat Telehandler service points, including the combined transmission/hydraul ic oil filter, are readily accessible and major components are easy to reach at ground level due to the overall machine design. Selection Make detailed comparisons before you buy. Your Cat Dealer can give you precise answers to your questions. Purchase Look at the value that the TH406 Telehandler will offer you. Consider all the flexible financing options your Cat Dealer o..

Suppliers

Company
Product
Description
Supplier Links
TH406 Telehandler - TH406 Telehandler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
TH406 Telehandler
TH406 Telehandler
TH406 Telehandler TH406 Telehandler
The TH406 is a highly versatile machine, designed to deliver maximum performance with the reliability, durability and productivity you have come to expect from Caterpillar. Operator Station The operator station provides comfort and protection with convenient, logical controls. Intuitive Control Layout All day operator comfort and efficiency is ensured through our simple, logical control layout. Easy Access Cab entry and exit is easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with ROPS/FOPS protection. Electronic Machine Information Display Communicates essential technical data to facilitate easier machine operation. Improved Visibility The TH Series cab has improved visibility with its use of advanced virtual design techniques. Joystick The joystick is capable of simultaneous boom functions making machine operation easy. All functions are fully modulated. Ease of Operation Ease of operation was paramount in the design of the new TH406 Telehandler. The single joystick controls are easier for operators to become proficient in its operation. Performance The TH406 delivers high performance to meet your specific job site needs. Lift Height The TH406's operator can place bricks and materials to a maximum height of 6.1 m (20 ft). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TH406 delivers. Maneuverability The TH406 offers excellent maneuverability, due to its tight turning circle and its three different steering modes. The TH406 works well in confined areas. Steering Modes The TH406 offers three steering modes (two wheel, crab and circle steer) to allow an operator to more easily position the machine. Power Train The TH406 power train delivers ultimate performance in the toughest of working conditions. Versatility Redefine the traditional role of a Telehandler with the Cat TH406. Serviceability Extended service intervals and a reduction in service parts give the Cat TH406 some of the lowest operating costs in the industry. Access All Cat Telehandler service points, including the combined transmission/hydraul ic oil filter, are readily accessible and major components are easy to reach at ground level due to the overall machine design. Selection Make detailed comparisons before you buy. Your Cat Dealer can give you precise answers to your questions. Purchase Look at the value that the TH406 Telehandler will offer you. Consider all the flexible financing options your Cat Dealer o..

The TH406 is a highly versatile machine, designed to deliver maximum performance with the reliability, durability and productivity you have come to expect from Caterpillar.

Operator Station

The operator station provides comfort and protection with convenient, logical controls.

Intuitive Control Layout

All day operator comfort and efficiency is ensured through our simple, logical control layout.


Easy Access

Cab entry and exit is easier and more convenient due to the well placed handholds and step.


Operator Protection

The machine provides full operator security with ROPS/FOPS protection.


Electronic Machine Information Display

Communicates essential technical data to facilitate easier machine operation.


Improved Visibility

The TH Series cab has improved visibility with its use of advanced virtual design techniques.


Joystick

The joystick is capable of simultaneous boom functions making machine operation easy. All functions are fully modulated.


Ease of Operation

Ease of operation was paramount in the design of the new TH406 Telehandler. The single joystick controls are easier for operators to become proficient in its operation.


Performance

The TH406 delivers high performance to meet your specific job site needs.

Lift Height

The TH406's operator can place bricks and materials to a maximum height of 6.1 m (20 ft).


Reach

Job site obstacles present challenges demanding a machine to place loads at greater distances - the TH406 delivers.


Maneuverability

The TH406 offers excellent maneuverability, due to its tight turning circle and its three different steering modes. The TH406 works well in confined areas.


Steering Modes

The TH406 offers three steering modes (two wheel, crab and circle steer) to allow an operator to more easily position the machine.


Power Train

The TH406 power train delivers ultimate performance in the toughest of working conditions.


Versatility

Redefine the traditional role of a Telehandler with the Cat TH406.


Serviceability

Extended service intervals and a reduction in service parts give the Cat TH406 some of the lowest operating costs in the industry.

Access

All Cat Telehandler service points, including the combined transmission/hydraulic oil filter, are readily accessible and major components are easy to reach at ground level due to the overall machine design.


Selection

Make detailed comparisons before you buy. Your Cat Dealer can give you precise answers to your questions.


Purchase

Look at the value that the TH406 Telehandler will offer you. Consider all the flexible financing options your Cat Dealer o..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TH406 Telehandler
Product Name TH406 Telehandler
Type Telehandlers > Telehandlers
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DL350-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 271 HP
Operating Weight 43762 lbs (19847 kg)
View Details
 - D5K Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 1345 lbs (610 kg)
Maximum Speed 5.6 miles/hr (2.5 m/sec)
View Details
Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Graders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Motor Grader
Horsepower 156 to 190 HP
Operating Weight 25000 to 32400 lbs (11338 to 14694 kg)
View Details