H.O. Penn Machinery Company, Inc. TH255 Telehandler TH255 Telehandler

Description
The TH255 super compact telehandler, with its 2-section boom, is built to provide you with maximum mobility and maneuverability in tight access areas. Operator Station The operator station in the new TH255 provides maximum space, good visibility and easier access to all controls. Overall, the new cab provides a comfortable environment for the operator. Control Layout All day operator comfort and efficiency is ensured through our easy to read control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS/EROPS protection. Electronic Machine Information Display Communicates essential technical data to facilitate easier machine operation. Joystick The single joystick control with rocker switch is easier to operate and has multi-function capability. Ease of Operation Ease of operation was paramount in the design of the new TH255. Performance The TH255 delivers maximum mobility and maneuverability to meet your specific job site needs. Lift Height The TH255 can lift and place materials to a maximum height of 5.6 m (18 ft 4 in). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TH255 delivers. Maneuverability The TH255 offers excellent maneuverability, due to its tight turning circle and three steering modes. Steering Modes The TH255 offers three steering modes (2-wheel, crab and 4-wheel steer) and full-time 4-wheel drive for non-slip, steady navigation to allow an operator to more easily position the machine. Power Train The TH255 Telehandler powertrain delivers ultimate performance in the toughest of working conditions. Caterpillar Engine The TH255 features a reliable turbo charged engine, which is certified to meet the Stage IIIA (Tier 3) emission regulations. Transmission The TH255 features a hydrostatic transmission with a 56cc variable displacement piston pump and a variable displacement piston motor. Axles Durable planetary axles with fulltime 4-wheel drive are features on the TH255 providing a 40 degree steering angle for outstanding maneuverability. Versatility Redefine the traditional role of a Telehandler with the Cat TH255. Coupler System For added versatility, choose either the standard universal-style skid steer loader (SSL) coupling system that's compatible with many Cat skid steer loader work tools or the optional telehandler-style coupler system. When choosing the telehandler-style coupler system, a hydraulic Quick Coupler ..
Description
The TH255 super compact telehandler, with its 2-section boom, is built to provide you with maximum mobility and maneuverability in tight access areas. Operator Station The operator station in the new TH255 provides maximum space, good visibility and easier access to all controls. Overall, the new cab provides a comfortable environment for the operator. Control Layout All day operator comfort and efficiency is ensured through our easy to read control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS/EROPS protection. Electronic Machine Information Display Communicates essential technical data to facilitate easier machine operation. Joystick The single joystick control with rocker switch is easier to operate and has multi-function capability. Ease of Operation Ease of operation was paramount in the design of the new TH255. Performance The TH255 delivers maximum mobility and maneuverability to meet your specific job site needs. Lift Height The TH255 can lift and place materials to a maximum height of 5.6 m (18 ft 4 in). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TH255 delivers. Maneuverability The TH255 offers excellent maneuverability, due to its tight turning circle and three steering modes. Steering Modes The TH255 offers three steering modes (2-wheel, crab and 4-wheel steer) and full-time 4-wheel drive for non-slip, steady navigation to allow an operator to more easily position the machine. Power Train The TH255 Telehandler powertrain delivers ultimate performance in the toughest of working conditions. Caterpillar Engine The TH255 features a reliable turbo charged engine, which is certified to meet the Stage IIIA (Tier 3) emission regulations. Transmission The TH255 features a hydrostatic transmission with a 56cc variable displacement piston pump and a variable displacement piston motor. Axles Durable planetary axles with fulltime 4-wheel drive are features on the TH255 providing a 40 degree steering angle for outstanding maneuverability. Versatility Redefine the traditional role of a Telehandler with the Cat TH255. Coupler System For added versatility, choose either the standard universal-style skid steer loader (SSL) coupling system that's compatible with many Cat skid steer loader work tools or the optional telehandler-style coupler system. When choosing the telehandler-style coupler system, a hydraulic Quick Coupler ..

Suppliers

Company
Product
Description
Supplier Links
TH255 Telehandler - TH255 Telehandler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
TH255 Telehandler
TH255 Telehandler
TH255 Telehandler TH255 Telehandler
The TH255 super compact telehandler, with its 2-section boom, is built to provide you with maximum mobility and maneuverability in tight access areas. Operator Station The operator station in the new TH255 provides maximum space, good visibility and easier access to all controls. Overall, the new cab provides a comfortable environment for the operator. Control Layout All day operator comfort and efficiency is ensured through our easy to read control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS/EROPS protection. Electronic Machine Information Display Communicates essential technical data to facilitate easier machine operation. Joystick The single joystick control with rocker switch is easier to operate and has multi-function capability. Ease of Operation Ease of operation was paramount in the design of the new TH255. Performance The TH255 delivers maximum mobility and maneuverability to meet your specific job site needs. Lift Height The TH255 can lift and place materials to a maximum height of 5.6 m (18 ft 4 in). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TH255 delivers. Maneuverability The TH255 offers excellent maneuverability, due to its tight turning circle and three steering modes. Steering Modes The TH255 offers three steering modes (2-wheel, crab and 4-wheel steer) and full-time 4-wheel drive for non-slip, steady navigation to allow an operator to more easily position the machine. Power Train The TH255 Telehandler powertrain delivers ultimate performance in the toughest of working conditions. Caterpillar Engine The TH255 features a reliable turbo charged engine, which is certified to meet the Stage IIIA (Tier 3) emission regulations. Transmission The TH255 features a hydrostatic transmission with a 56cc variable displacement piston pump and a variable displacement piston motor. Axles Durable planetary axles with fulltime 4-wheel drive are features on the TH255 providing a 40 degree steering angle for outstanding maneuverability. Versatility Redefine the traditional role of a Telehandler with the Cat TH255. Coupler System For added versatility, choose either the standard universal-style skid steer loader (SSL) coupling system that's compatible with many Cat skid steer loader work tools or the optional telehandler-style coupler system. When choosing the telehandler-style coupler system, a hydraulic Quick Coupler ..

The TH255 super compact telehandler, with its 2-section boom, is built to provide you with maximum mobility and maneuverability in tight access areas.

Operator Station

The operator station in the new TH255 provides maximum space, good visibility and easier access to all controls. Overall, the new cab provides a comfortable environment for the operator.

Control Layout

All day operator comfort and efficiency is ensured through our easy to read control layout.


Easier Access

Cab entry and exit is both easier and more convenient due to the well placed handholds and step.


Operator Protection

The machine provides full operator security with OROPS/EROPS protection.


Electronic Machine Information Display

Communicates essential technical data to facilitate easier machine operation.


Joystick

The single joystick control with rocker switch is easier to operate and has multi-function capability.


Ease of Operation

Ease of operation was paramount in the design of the new TH255.


Performance

The TH255 delivers maximum mobility and maneuverability to meet your specific job site needs.

Lift Height

The TH255 can lift and place materials to a maximum height of 5.6 m (18 ft 4 in).


Reach

Job site obstacles present challenges demanding a machine to place loads at greater distances - the TH255 delivers.


Maneuverability

The TH255 offers excellent maneuverability, due to its tight turning circle and three steering modes.


Steering Modes

The TH255 offers three steering modes (2-wheel, crab and 4-wheel steer) and full-time 4-wheel drive for non-slip, steady navigation to allow an operator to more easily position the machine.


Power Train

The TH255 Telehandler powertrain delivers ultimate performance in the toughest of working conditions.

Caterpillar Engine

The TH255 features a reliable turbo charged engine, which is certified to meet the Stage IIIA (Tier 3) emission regulations.


Transmission

The TH255 features a hydrostatic transmission with a 56cc variable displacement piston pump and a variable displacement piston motor.


Axles

Durable planetary axles with fulltime 4-wheel drive are features on the TH255 providing a 40 degree steering angle for outstanding maneuverability.


Versatility

Redefine the traditional role of a Telehandler with the Cat TH255.

Coupler System

For added versatility, choose either the standard universal-style skid steer loader (SSL) coupling system that's compatible with many Cat skid steer loader work tools or the optional telehandler-style coupler system. When choosing the telehandler-style coupler system, a hydraulic Quick Coupler ..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TH255 Telehandler
Product Name TH255 Telehandler
Type Telehandlers > Telehandlers
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 512 HP
Operating Weight 26800 to 142800 lbs (12154 to 64762 kg)
View Details
Telehandlers - TH514C - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 101 HP
Load Capacity 11021 lbs (4998 kg)
View Details
Doosan DX700LC Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 463 HP
Operating Weight 158953 lbs (72088 kg)
View Details