H.O. Penn Machinery Company, Inc. M322D Material Handler M322D Material Handler

Description
The D series Material Handlers incorporates innovations for improved performance and versatility. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The Cat C6.6 with ACERT™ Technology introduces a series of evolutionary, incremental improvements that provide breakthrough engine performance. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. The Cat C6.6 engine in the M322D MH delivers a maximum gross power of 129 kW (173 hp) at a rated speed of 2000 rpm. This is 2% more horsepower as compared to the 3056E in the M322C MH. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding fuel consumption during both production and travel. When the system recognizes roading application the engine adjusts to the most efficient system operating point to save fuel without compromising road performance. Low Noise, Low Vibration The Cat C6.6 design improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound levels. The electronic engine control continuously compensates for the varying fan load, providing consistent net power, regardless of operating conditions. One-Touch Low Idle Control The two-stage, one-touch Automatic Engine Speed Control reduces engine speed if no operation is performed, maximizing fuel efficiency and reducing sound levels. Waste Handling Package The Waste Handling Package has been specifically developed for Cat Wheel Excavators working in waste transfer stations or other extremely dusty applications. This option features the following: An automatic, hydraulic reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine compartment, air cleaner, aftercooler and air conditioner condenser. Hydraulics The state of the art hydraulic system provides you with faster cycle times and increased productivity on any material handling job. Improved Implement Speed Due to new spools and increased horsepower, the M322D MH is able to offer even faster stick and swing speeds, leading to more productivity. Dedicated Swing ..
Description
The D series Material Handlers incorporates innovations for improved performance and versatility. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The Cat C6.6 with ACERT™ Technology introduces a series of evolutionary, incremental improvements that provide breakthrough engine performance. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. The Cat C6.6 engine in the M322D MH delivers a maximum gross power of 129 kW (173 hp) at a rated speed of 2000 rpm. This is 2% more horsepower as compared to the 3056E in the M322C MH. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding fuel consumption during both production and travel. When the system recognizes roading application the engine adjusts to the most efficient system operating point to save fuel without compromising road performance. Low Noise, Low Vibration The Cat C6.6 design improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound levels. The electronic engine control continuously compensates for the varying fan load, providing consistent net power, regardless of operating conditions. One-Touch Low Idle Control The two-stage, one-touch Automatic Engine Speed Control reduces engine speed if no operation is performed, maximizing fuel efficiency and reducing sound levels. Waste Handling Package The Waste Handling Package has been specifically developed for Cat Wheel Excavators working in waste transfer stations or other extremely dusty applications. This option features the following: An automatic, hydraulic reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine compartment, air cleaner, aftercooler and air conditioner condenser. Hydraulics The state of the art hydraulic system provides you with faster cycle times and increased productivity on any material handling job. Improved Implement Speed Due to new spools and increased horsepower, the M322D MH is able to offer even faster stick and swing speeds, leading to more productivity. Dedicated Swing ..

Suppliers

Company
Product
Description
Supplier Links
M322D Material Handler - M322D Material Handler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
M322D Material Handler
M322D Material Handler
M322D Material Handler M322D Material Handler
The D series Material Handlers incorporates innovations for improved performance and versatility. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The Cat C6.6 with ACERT™ Technology introduces a series of evolutionary, incremental improvements that provide breakthrough engine performance. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. The Cat C6.6 engine in the M322D MH delivers a maximum gross power of 129 kW (173 hp) at a rated speed of 2000 rpm. This is 2% more horsepower as compared to the 3056E in the M322C MH. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding fuel consumption during both production and travel. When the system recognizes roading application the engine adjusts to the most efficient system operating point to save fuel without compromising road performance. Low Noise, Low Vibration The Cat C6.6 design improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound levels. The electronic engine control continuously compensates for the varying fan load, providing consistent net power, regardless of operating conditions. One-Touch Low Idle Control The two-stage, one-touch Automatic Engine Speed Control reduces engine speed if no operation is performed, maximizing fuel efficiency and reducing sound levels. Waste Handling Package The Waste Handling Package has been specifically developed for Cat Wheel Excavators working in waste transfer stations or other extremely dusty applications. This option features the following: An automatic, hydraulic reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine compartment, air cleaner, aftercooler and air conditioner condenser. Hydraulics The state of the art hydraulic system provides you with faster cycle times and increased productivity on any material handling job. Improved Implement Speed Due to new spools and increased horsepower, the M322D MH is able to offer even faster stick and swing speeds, leading to more productivity. Dedicated Swing ..

The D series Material Handlers incorporates innovations for improved performance and versatility.

Engine

Built for power, reliability, low maintenance, excellent fuel economy and low emissions.

Powerful Performance

The Cat C6.6 with ACERT™ Technology introduces a series of evolutionary, incremental improvements that provide breakthrough engine performance. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. The Cat C6.6 engine in the M322D MH delivers a maximum gross power of 129 kW (173 hp) at a rated speed of 2000 rpm. This is 2% more horsepower as compared to the 3056E in the M322C MH.


Low Fuel Consumption

The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding fuel consumption during both production and travel. When the system recognizes roading application the engine adjusts to the most efficient system operating point to save fuel without compromising road performance.


Low Noise, Low Vibration

The Cat C6.6 design improves operator comfort by reducing sound and vibration.


Cooling System

An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound levels. The electronic engine control continuously compensates for the varying fan load, providing consistent net power, regardless of operating conditions.


One-Touch Low Idle Control

The two-stage, one-touch Automatic Engine Speed Control reduces engine speed if no operation is performed, maximizing fuel efficiency and reducing sound levels.


Waste Handling Package

The Waste Handling Package has been specifically developed for Cat Wheel Excavators working in waste transfer stations or other extremely dusty applications. This option features the following: An automatic, hydraulic reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine compartment, air cleaner, aftercooler and air conditioner condenser.


Hydraulics

The state of the art hydraulic system provides you with faster cycle times and increased productivity on any material handling job.

Improved Implement Speed

Due to new spools and increased horsepower, the M322D MH is able to offer even faster stick and swing speeds, leading to more productivity.


Dedicated Swing ..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number M322D Material Handler
Product Name M322D Material Handler
Type Material Handler
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Backhoe Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Backhoe Loader
View Details
Small Dozers - D5K2 - Caterpillar Machines
Caterpillar Machines
Specs
Type Track Dozer
Horsepower 104 HP
Operating Weight 20534 to 21266 lbs (9312 to 9644 kg)
View Details
Doosan DL200-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 160 HP
Operating Weight 26810 lbs (12159 kg)
View Details