H.O. Penn Machinery Company, Inc. D5K Track-Type Tractor D5K Track-Type Tractor

Description
The Cat® D5K Track-Type Tractor delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The innovative SystemOne undercarriage reduces maintenance time and costs - significantly impacting your bottom line. The AccuGrade Laser and GPS Systems help you get to grade faster, with fewer passes and less manpower. From the first cut to finish grade, the D5K sets the standard. Operator Station Superior comfort keeps you productive, all day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D5K features: Standard air conditioning with cab option. Spacious cab with generous leg room. Fully adjustable air suspension seat with a heated seat option for cold climates. Wide door openings for getting in and out of the cab easily. Clear view to the blade corners and bottom cutting edge, especially important in fine grading, working against foundations and curbing. Operator sound level has been lowered inside the cab 4 dB(A) to an industry leading 80 dB(A)-ANSI/SAE J1166 OCT 98. This provides a quiet comfortable working environment reducing operator fatigue and increasing their productivity. Seat-Mounted Joystick Controls For optimum comfort and precise control, the D5K features ergonomically designed seat-mounted controls. Seat-mounted controls isolate vibrations from the operator, and provide independent seat and controls adjustment. Individual wrist pads and armrests can be adjusted independently for optimum comfort. Monitoring Package Easy to read display provides vital system information. Buttons below the display allow the operator to select parameters for forward/reverse speed, blade response, steering response and decel pedal operation modes. Dozer Blade Control Ergonomic joystick is easy to use and reduces operator fatigue. The intuitive control makes operating the tractor easy for both new and experienced operators. The new handle shape conforms to your hand for precise blade raise and tilt control with less operator fatigue. A thumb roller controls the blade angle and requires less effort than other competitive machines. A blade shake button on top of the handle provides momentary quick tilt movement to easily remove material from the blade. Combined Decel/Brake Pedal Decel pedal serves combined function as engine speed control and brake. Depressing pedal through bottom of travel detent applies brake. Pedal mode can also be changed to control transmission speed with selection buttons on the display panel. Hydrostatic Transmission Control Seat-mounted controls improve productivity. Speed and Direction Control ..
Description
The Cat® D5K Track-Type Tractor delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The innovative SystemOne undercarriage reduces maintenance time and costs - significantly impacting your bottom line. The AccuGrade Laser and GPS Systems help you get to grade faster, with fewer passes and less manpower. From the first cut to finish grade, the D5K sets the standard. Operator Station Superior comfort keeps you productive, all day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D5K features: Standard air conditioning with cab option. Spacious cab with generous leg room. Fully adjustable air suspension seat with a heated seat option for cold climates. Wide door openings for getting in and out of the cab easily. Clear view to the blade corners and bottom cutting edge, especially important in fine grading, working against foundations and curbing. Operator sound level has been lowered inside the cab 4 dB(A) to an industry leading 80 dB(A)-ANSI/SAE J1166 OCT 98. This provides a quiet comfortable working environment reducing operator fatigue and increasing their productivity. Seat-Mounted Joystick Controls For optimum comfort and precise control, the D5K features ergonomically designed seat-mounted controls. Seat-mounted controls isolate vibrations from the operator, and provide independent seat and controls adjustment. Individual wrist pads and armrests can be adjusted independently for optimum comfort. Monitoring Package Easy to read display provides vital system information. Buttons below the display allow the operator to select parameters for forward/reverse speed, blade response, steering response and decel pedal operation modes. Dozer Blade Control Ergonomic joystick is easy to use and reduces operator fatigue. The intuitive control makes operating the tractor easy for both new and experienced operators. The new handle shape conforms to your hand for precise blade raise and tilt control with less operator fatigue. A thumb roller controls the blade angle and requires less effort than other competitive machines. A blade shake button on top of the handle provides momentary quick tilt movement to easily remove material from the blade. Combined Decel/Brake Pedal Decel pedal serves combined function as engine speed control and brake. Depressing pedal through bottom of travel detent applies brake. Pedal mode can also be changed to control transmission speed with selection buttons on the display panel. Hydrostatic Transmission Control Seat-mounted controls improve productivity. Speed and Direction Control ..

Suppliers

Company
Product
Description
Supplier Links
D5K Track-Type Tractor - D5K Track-Type Tractor - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
D5K Track-Type Tractor
D5K Track-Type Tractor
D5K Track-Type Tractor D5K Track-Type Tractor
The Cat® D5K Track-Type Tractor delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The innovative SystemOne undercarriage reduces maintenance time and costs - significantly impacting your bottom line. The AccuGrade Laser and GPS Systems help you get to grade faster, with fewer passes and less manpower. From the first cut to finish grade, the D5K sets the standard. Operator Station Superior comfort keeps you productive, all day long. Cab The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D5K features: Standard air conditioning with cab option. Spacious cab with generous leg room. Fully adjustable air suspension seat with a heated seat option for cold climates. Wide door openings for getting in and out of the cab easily. Clear view to the blade corners and bottom cutting edge, especially important in fine grading, working against foundations and curbing. Operator sound level has been lowered inside the cab 4 dB(A) to an industry leading 80 dB(A)-ANSI/SAE J1166 OCT 98. This provides a quiet comfortable working environment reducing operator fatigue and increasing their productivity. Seat-Mounted Joystick Controls For optimum comfort and precise control, the D5K features ergonomically designed seat-mounted controls. Seat-mounted controls isolate vibrations from the operator, and provide independent seat and controls adjustment. Individual wrist pads and armrests can be adjusted independently for optimum comfort. Monitoring Package Easy to read display provides vital system information. Buttons below the display allow the operator to select parameters for forward/reverse speed, blade response, steering response and decel pedal operation modes. Dozer Blade Control Ergonomic joystick is easy to use and reduces operator fatigue. The intuitive control makes operating the tractor easy for both new and experienced operators. The new handle shape conforms to your hand for precise blade raise and tilt control with less operator fatigue. A thumb roller controls the blade angle and requires less effort than other competitive machines. A blade shake button on top of the handle provides momentary quick tilt movement to easily remove material from the blade. Combined Decel/Brake Pedal Decel pedal serves combined function as engine speed control and brake. Depressing pedal through bottom of travel detent applies brake. Pedal mode can also be changed to control transmission speed with selection buttons on the display panel. Hydrostatic Transmission Control Seat-mounted controls improve productivity. Speed and Direction Control ..

The Cat® D5K Track-Type Tractor delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The innovative SystemOne undercarriage reduces maintenance time and costs - significantly impacting your bottom line. The AccuGrade Laser and GPS Systems help you get to grade faster, with fewer passes and less manpower. From the first cut to finish grade, the D5K sets the standard.

Operator Station

Superior comfort keeps you productive, all day long.

Cab

The operator station is designed to keep operators comfortable, relaxed and productive throughout the long work shift. The D5K features: Standard air conditioning with cab option. Spacious cab with generous leg room. Fully adjustable air suspension seat with a heated seat option for cold climates. Wide door openings for getting in and out of the cab easily. Clear view to the blade corners and bottom cutting edge, especially important in fine grading, working against foundations and curbing. Operator sound level has been lowered inside the cab 4 dB(A) to an industry leading 80 dB(A)-ANSI/SAE J1166 OCT 98. This provides a quiet comfortable working environment reducing operator fatigue and increasing their productivity.


Seat-Mounted Joystick Controls

For optimum comfort and precise control, the D5K features ergonomically designed seat-mounted controls. Seat-mounted controls isolate vibrations from the operator, and provide independent seat and controls adjustment. Individual wrist pads and armrests can be adjusted independently for optimum comfort.


Monitoring Package

Easy to read display provides vital system information. Buttons below the display allow the operator to select parameters for forward/reverse speed, blade response, steering response and decel pedal operation modes.


Dozer Blade Control

Ergonomic joystick is easy to use and reduces operator fatigue. The intuitive control makes operating the tractor easy for both new and experienced operators. The new handle shape conforms to your hand for precise blade raise and tilt control with less operator fatigue. A thumb roller controls the blade angle and requires less effort than other competitive machines. A blade shake button on top of the handle provides momentary quick tilt movement to easily remove material from the blade.


Combined Decel/Brake Pedal

Decel pedal serves combined function as engine speed control and brake. Depressing pedal through bottom of travel detent applies brake. Pedal mode can also be changed to control transmission speed with selection buttons on the display panel.


Hydrostatic Transmission Control

Seat-mounted controls improve productivity.

Speed and Direction Control

..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number D5K Track-Type Tractor
Product Name D5K Track-Type Tractor
Type Small Track-Type Tractors
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 3800 to 5000 lbs (1723 to 2268 kg)
View Details
Gallmac Multipurpose Machines - TG14 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 1984 to 7056 lbs (900 to 3200 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details
 - 311D LRR Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 27514 lbs (12478 kg)
Maximum Speed 3.1 miles/hr (1.39 m/sec)
View Details