H.O. Penn Machinery Company, Inc. CS54 Vibratory Soil Compactor CS54 Vibratory Soil Compactor

Description
The CS54 Soil Compactor offers high compaction performance, speed and gradeability to maximize productivity while providing exceptional reliability and durability. Vibratory System The pod-style vibratory system delivers superior compactive force while offering serviceability advantages. Cat C4.4 Engine with ACERT Technology High-tech four cylinder engine provides outstanding durability, performance, reliability and operating economy while producing less emissions. Proprietary Eccentric Weights Reliable dual amplitude selection and innovative design ensure precise performance. Dual Pump Propel System High tractive effort and gradeability for outstanding productivity in tough applications. Gradeability and Machine Control The exclusive dual pump propel system provides superior performance, machine control and exceptional grade climbing capability. Rear Visibility The sloped fiberglass hood design provides exceptional operator visibility and good service access. Open Platform with ROPS/FOPS Canopy The platform is equipped with a ROPS/FOPS canopy and is enclosed by handrails and features angled foot rests for sure footing and support when working on a grade. ROPS/FOPS Cab Optional cab can increase machine utilization and provides greater year-round comfort in extreme environment conditions. Operator's Station Ergonomically designed for maximum operator productivity while offering excellent visibility and unmatched comfort. Optional Padfoot Shell Kit Optional padfoot shell kit expands the application range of the CS54 to work in either semi-cohesive or cohesive material. Reliability and Serviceability The CS54 Soil Compactor provides exceptional reliability and serviceability that you’ve come to expect from Caterpillar. Caterpillar Product Link System Simplifies the tracking of equipment fleets to ensure maximum uptime and minimum repair costs. Your Cat Dealer Caterpillar backs your machine purchase with the best support system and personnel in the industry. Optional Equipment ROPS/FOPS Cab Rotating Beacon Rotating Seat Roll-Down Sun Screen Air Conditioning for ROPS/FOPS Cab Vibratory Frequency Gauge Variable Frequency Cab Internal Rear View Mirror Operator Platform Lift Cylinder Polyurethane Drum Scrapers Smooth Drum Rear Steel Scraper Sun Visor Padfoot Shell Kit 12-Volt Outlet
Description
The CS54 Soil Compactor offers high compaction performance, speed and gradeability to maximize productivity while providing exceptional reliability and durability. Vibratory System The pod-style vibratory system delivers superior compactive force while offering serviceability advantages. Cat C4.4 Engine with ACERT Technology High-tech four cylinder engine provides outstanding durability, performance, reliability and operating economy while producing less emissions. Proprietary Eccentric Weights Reliable dual amplitude selection and innovative design ensure precise performance. Dual Pump Propel System High tractive effort and gradeability for outstanding productivity in tough applications. Gradeability and Machine Control The exclusive dual pump propel system provides superior performance, machine control and exceptional grade climbing capability. Rear Visibility The sloped fiberglass hood design provides exceptional operator visibility and good service access. Open Platform with ROPS/FOPS Canopy The platform is equipped with a ROPS/FOPS canopy and is enclosed by handrails and features angled foot rests for sure footing and support when working on a grade. ROPS/FOPS Cab Optional cab can increase machine utilization and provides greater year-round comfort in extreme environment conditions. Operator's Station Ergonomically designed for maximum operator productivity while offering excellent visibility and unmatched comfort. Optional Padfoot Shell Kit Optional padfoot shell kit expands the application range of the CS54 to work in either semi-cohesive or cohesive material. Reliability and Serviceability The CS54 Soil Compactor provides exceptional reliability and serviceability that you’ve come to expect from Caterpillar. Caterpillar Product Link System Simplifies the tracking of equipment fleets to ensure maximum uptime and minimum repair costs. Your Cat Dealer Caterpillar backs your machine purchase with the best support system and personnel in the industry. Optional Equipment ROPS/FOPS Cab Rotating Beacon Rotating Seat Roll-Down Sun Screen Air Conditioning for ROPS/FOPS Cab Vibratory Frequency Gauge Variable Frequency Cab Internal Rear View Mirror Operator Platform Lift Cylinder Polyurethane Drum Scrapers Smooth Drum Rear Steel Scraper Sun Visor Padfoot Shell Kit 12-Volt Outlet

Suppliers

Company
Product
Description
Supplier Links
CS54 Vibratory Soil Compactor - CS54 Vibratory Soil Compactor - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
CS54 Vibratory Soil Compactor
CS54 Vibratory Soil Compactor
CS54 Vibratory Soil Compactor CS54 Vibratory Soil Compactor
The CS54 Soil Compactor offers high compaction performance, speed and gradeability to maximize productivity while providing exceptional reliability and durability. Vibratory System The pod-style vibratory system delivers superior compactive force while offering serviceability advantages. Cat C4.4 Engine with ACERT Technology High-tech four cylinder engine provides outstanding durability, performance, reliability and operating economy while producing less emissions. Proprietary Eccentric Weights Reliable dual amplitude selection and innovative design ensure precise performance. Dual Pump Propel System High tractive effort and gradeability for outstanding productivity in tough applications. Gradeability and Machine Control The exclusive dual pump propel system provides superior performance, machine control and exceptional grade climbing capability. Rear Visibility The sloped fiberglass hood design provides exceptional operator visibility and good service access. Open Platform with ROPS/FOPS Canopy The platform is equipped with a ROPS/FOPS canopy and is enclosed by handrails and features angled foot rests for sure footing and support when working on a grade. ROPS/FOPS Cab Optional cab can increase machine utilization and provides greater year-round comfort in extreme environment conditions. Operator's Station Ergonomically designed for maximum operator productivity while offering excellent visibility and unmatched comfort. Optional Padfoot Shell Kit Optional padfoot shell kit expands the application range of the CS54 to work in either semi-cohesive or cohesive material. Reliability and Serviceability The CS54 Soil Compactor provides exceptional reliability and serviceability that you’ve come to expect from Caterpillar. Caterpillar Product Link System Simplifies the tracking of equipment fleets to ensure maximum uptime and minimum repair costs. Your Cat Dealer Caterpillar backs your machine purchase with the best support system and personnel in the industry. Optional Equipment ROPS/FOPS Cab Rotating Beacon Rotating Seat Roll-Down Sun Screen Air Conditioning for ROPS/FOPS Cab Vibratory Frequency Gauge Variable Frequency Cab Internal Rear View Mirror Operator Platform Lift Cylinder Polyurethane Drum Scrapers Smooth Drum Rear Steel Scraper Sun Visor Padfoot Shell Kit 12-Volt Outlet

The CS54 Soil Compactor offers high compaction performance, speed and gradeability to maximize productivity while providing exceptional reliability and durability.

Vibratory System

The pod-style vibratory system delivers superior compactive force while offering serviceability advantages.

  • Cat C4.4 Engine with ACERT Technology High-tech four cylinder engine provides outstanding durability, performance, reliability and operating economy while producing less emissions.
  • Proprietary Eccentric Weights Reliable dual amplitude selection and innovative design ensure precise performance.
  • Dual Pump Propel System High tractive effort and gradeability for outstanding productivity in tough applications.
  • Gradeability and Machine Control The exclusive dual pump propel system provides superior performance, machine control and exceptional grade climbing capability.
  • Rear Visibility The sloped fiberglass hood design provides exceptional operator visibility and good service access.
  • Open Platform with ROPS/FOPS Canopy The platform is equipped with a ROPS/FOPS canopy and is enclosed by handrails and features angled foot rests for sure footing and support when working on a grade.
  • ROPS/FOPS Cab Optional cab can increase machine utilization and provides greater year-round comfort in extreme environment conditions.
  • Operator's Station Ergonomically designed for maximum operator productivity while offering excellent visibility and unmatched comfort.
  • Optional Padfoot Shell Kit Optional padfoot shell kit expands the application range of the CS54 to work in either semi-cohesive or cohesive material.
  • Reliability and Serviceability The CS54 Soil Compactor provides exceptional reliability and serviceability that you’ve come to expect from Caterpillar.
  • Caterpillar Product Link System Simplifies the tracking of equipment fleets to ensure maximum uptime and minimum repair costs.
  • Your Cat Dealer Caterpillar backs your machine purchase with the best support system and personnel in the industry.
    Optional Equipment
    • ROPS/FOPS Cab
    • Rotating Beacon
    • Rotating Seat
    • Roll-Down Sun Screen
    • Air Conditioning for ROPS/FOPS Cab
    • Vibratory Frequency Gauge
    • Variable Frequency
    • Cab Internal Rear View Mirror
    • Operator Platform Lift Cylinder
    • Polyurethane Drum Scrapers
    • Smooth Drum Rear Steel Scraper
    • Sun Visor
    • Padfoot Shell Kit
    • 12-Volt Outlet

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number CS54 Vibratory Soil Compactor
Product Name CS54 Vibratory Soil Compactor
Type Compactor / Roller
Unlock Full Specs
to access all available technical data

Similar Products

Backhoe Loaders - 430F - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 107 HP
Load Capacity 7237 lbs (3282 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details
 - 302.5C Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 6052 lbs (2745 kg)
Maximum Speed 3.1 miles/hr (1.39 m/sec)
View Details