H.O. Penn Machinery Company, Inc. 988H Wheel Loader 988H Wheel Loader

Description
Revolutionary design, Caterpillar quality. Electro-hydraulic controls, increased power and torque rise on all new front linkage and unmatched operator comfort work together for increased performance and added durability to make the 988H an innovative, 21st century large wheel loader geared for maximum production in the toughest condition. Since 1963, the Cat® 988 Wheel Loader has helped more customers than any other manufacturer's model in this wheel loader size class. Today, we continue that legacy with the 988H update. We know times are tough...the economy is challenging...but the 988H update is our commitment to bringing you, our customers, the absolute best value. With the 988H update, Caterpillar continues the tradition of incorporating customer driven enhancements that increase productivity and lower fuel consumption, improve reliability of key systems and components and improve safety and ergonomics for your operators. Structures and Fabricated Box Boom The articulated frame design features a high-torsion, compact, load-absorbing, front frame and a large, box-section, engine-end frame. Fabricated boom and linkage geometry increase dump clearance, provide improved breakout and lift forces and increase the viewing area to the bucket corners. Power Train The Cat C18 engine with ACERT™ Technology is EU Stage IIIA compliant. The Cat transmission and impeller clutch torque converter offer smooth, consistent shifting with fingertip control. Electronic controls help increase productivity. Hydraulics and Electronic Monitoring Innovative electro-hydraulics play a key role in performance of the 988H and provide low operator effort. Increased hydraulic efficiency improves lift and tilt cycle time for reduced overall cycle time. The tradition of reliable, high-performance Caterpillar hydraulics continues. Operator Station Experience a new level of efficiency, comfort and productivity with one-hand STIC operation, a large cab, low-effort, fingertip lift and tilt controls, improved visibility, reduced sound levels, improved ventilation and easier entry and exit. Buckets and Ground Engaging Tools Choose between 6.3 m3 and 7.0 m3 capacity buckets, spade edge and straight edge buckets and various Ground Engaging Tools to match job conditions. Cat buckets retain the proven shell-tine construction design for unmatched durability. Bucket Match Improve machine performance and increase stability by selecting the right bucket for your application and material density. Application Truck Match Increased performance and good pass matching make the 988H a versatile performer. Maintenance and Serviceability Most daily maintenance checks are performed from the machine’s left side, facilitating quick start up. Case drain filters for main hydraulic, steering a..
Description
Revolutionary design, Caterpillar quality. Electro-hydraulic controls, increased power and torque rise on all new front linkage and unmatched operator comfort work together for increased performance and added durability to make the 988H an innovative, 21st century large wheel loader geared for maximum production in the toughest condition. Since 1963, the Cat® 988 Wheel Loader has helped more customers than any other manufacturer's model in this wheel loader size class. Today, we continue that legacy with the 988H update. We know times are tough...the economy is challenging...but the 988H update is our commitment to bringing you, our customers, the absolute best value. With the 988H update, Caterpillar continues the tradition of incorporating customer driven enhancements that increase productivity and lower fuel consumption, improve reliability of key systems and components and improve safety and ergonomics for your operators. Structures and Fabricated Box Boom The articulated frame design features a high-torsion, compact, load-absorbing, front frame and a large, box-section, engine-end frame. Fabricated boom and linkage geometry increase dump clearance, provide improved breakout and lift forces and increase the viewing area to the bucket corners. Power Train The Cat C18 engine with ACERT™ Technology is EU Stage IIIA compliant. The Cat transmission and impeller clutch torque converter offer smooth, consistent shifting with fingertip control. Electronic controls help increase productivity. Hydraulics and Electronic Monitoring Innovative electro-hydraulics play a key role in performance of the 988H and provide low operator effort. Increased hydraulic efficiency improves lift and tilt cycle time for reduced overall cycle time. The tradition of reliable, high-performance Caterpillar hydraulics continues. Operator Station Experience a new level of efficiency, comfort and productivity with one-hand STIC operation, a large cab, low-effort, fingertip lift and tilt controls, improved visibility, reduced sound levels, improved ventilation and easier entry and exit. Buckets and Ground Engaging Tools Choose between 6.3 m3 and 7.0 m3 capacity buckets, spade edge and straight edge buckets and various Ground Engaging Tools to match job conditions. Cat buckets retain the proven shell-tine construction design for unmatched durability. Bucket Match Improve machine performance and increase stability by selecting the right bucket for your application and material density. Application Truck Match Increased performance and good pass matching make the 988H a versatile performer. Maintenance and Serviceability Most daily maintenance checks are performed from the machine’s left side, facilitating quick start up. Case drain filters for main hydraulic, steering a..

Suppliers

Company
Product
Description
Supplier Links
988H Wheel Loader - 988H Wheel Loader - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
988H Wheel Loader
988H Wheel Loader
988H Wheel Loader 988H Wheel Loader
Revolutionary design, Caterpillar quality. Electro-hydraulic controls, increased power and torque rise on all new front linkage and unmatched operator comfort work together for increased performance and added durability to make the 988H an innovative, 21st century large wheel loader geared for maximum production in the toughest condition. Since 1963, the Cat® 988 Wheel Loader has helped more customers than any other manufacturer's model in this wheel loader size class. Today, we continue that legacy with the 988H update. We know times are tough...the economy is challenging...but the 988H update is our commitment to bringing you, our customers, the absolute best value. With the 988H update, Caterpillar continues the tradition of incorporating customer driven enhancements that increase productivity and lower fuel consumption, improve reliability of key systems and components and improve safety and ergonomics for your operators. Structures and Fabricated Box Boom The articulated frame design features a high-torsion, compact, load-absorbing, front frame and a large, box-section, engine-end frame. Fabricated boom and linkage geometry increase dump clearance, provide improved breakout and lift forces and increase the viewing area to the bucket corners. Power Train The Cat C18 engine with ACERT™ Technology is EU Stage IIIA compliant. The Cat transmission and impeller clutch torque converter offer smooth, consistent shifting with fingertip control. Electronic controls help increase productivity. Hydraulics and Electronic Monitoring Innovative electro-hydraulics play a key role in performance of the 988H and provide low operator effort. Increased hydraulic efficiency improves lift and tilt cycle time for reduced overall cycle time. The tradition of reliable, high-performance Caterpillar hydraulics continues. Operator Station Experience a new level of efficiency, comfort and productivity with one-hand STIC operation, a large cab, low-effort, fingertip lift and tilt controls, improved visibility, reduced sound levels, improved ventilation and easier entry and exit. Buckets and Ground Engaging Tools Choose between 6.3 m3 and 7.0 m3 capacity buckets, spade edge and straight edge buckets and various Ground Engaging Tools to match job conditions. Cat buckets retain the proven shell-tine construction design for unmatched durability. Bucket Match Improve machine performance and increase stability by selecting the right bucket for your application and material density. Application Truck Match Increased performance and good pass matching make the 988H a versatile performer. Maintenance and Serviceability Most daily maintenance checks are performed from the machine’s left side, facilitating quick start up. Case drain filters for main hydraulic, steering a..

Revolutionary design, Caterpillar quality. Electro-hydraulic controls, increased power and torque rise on all new front linkage and unmatched operator comfort work together for increased performance and added durability to make the 988H an innovative, 21st century large wheel loader geared for maximum production in the toughest condition.
Since 1963, the Cat® 988 Wheel Loader has helped more customers than any other manufacturer's model in this wheel loader size class. Today, we continue that legacy with the 988H update. We know times are tough...the economy is challenging...but the 988H update is our commitment to bringing you, our customers, the absolute best value. With the 988H update, Caterpillar continues the tradition of incorporating customer driven enhancements that increase productivity and lower fuel consumption, improve reliability of key systems and components and improve safety and ergonomics for your operators.

Structures and Fabricated Box Boom

The articulated frame design features a high-torsion, compact, load-absorbing, front frame and a large, box-section, engine-end frame. Fabricated boom and linkage geometry increase dump clearance, provide improved breakout and lift forces and increase the viewing area to the bucket corners.


Power Train

The Cat C18 engine with ACERT™ Technology is EU Stage IIIA compliant. The Cat transmission and impeller clutch torque converter offer smooth, consistent shifting with fingertip control. Electronic controls help increase productivity.


Hydraulics and Electronic Monitoring

Innovative electro-hydraulics play a key role in performance of the 988H and provide low operator effort. Increased hydraulic efficiency improves lift and tilt cycle time for reduced overall cycle time. The tradition of reliable, high-performance Caterpillar hydraulics continues.


Operator Station

Experience a new level of efficiency, comfort and productivity with one-hand STIC operation, a large cab, low-effort, fingertip lift and tilt controls, improved visibility, reduced sound levels, improved ventilation and easier entry and exit.


Buckets and Ground Engaging Tools

Choose between 6.3 m3 and 7.0 m3 capacity buckets, spade edge and straight edge buckets and various Ground Engaging Tools to match job conditions. Cat buckets retain the proven shell-tine construction design for unmatched durability.


Bucket Match

Improve machine performance and increase stability by selecting the right bucket for your application and material density.


Application Truck Match

Increased performance and good pass matching make the 988H a versatile performer.


Maintenance and Serviceability

Most daily maintenance checks are performed from the machine’s left side, facilitating quick start up. Case drain filters for main hydraulic, steering a..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 988H Wheel Loader
Product Name 988H Wheel Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Utility Vehicle 4X4 - 3600 - Bobcat Company
Specs
Type Utility Vehicle
Horsepower 24 HP
Load Capacity 1250 lbs (567 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details