H.O. Penn Machinery Company, Inc. 320C MH Waste Handler 320C MH Waste Handler

Description
The 320C MH Waste Handler is designed specifically for the transfer station. It has many special features that will enable it to perform at the optimum level with maximized uptime and productivity. Engine and Hydraulics Caterpillar designed engine and hydraulics work together to give the 320C MH Waste Handler an exceptional combination of speed and power required in waste applications. 3066T Engine The six-cylinder, turbo charged engine is EPA Tier 2 and EU Stage II emissions compliant and is built for power, reliability, and fuel economy. Automatic Engine Speed Control The two-stage, one-touch control maximizes fuel efficiency and reduces sound levels. Low Sound, Low Vibration The 3066T design improves operator comfort by reducing sound and vibration. Hydraulic Cross Sensing System Improves productivity with faster implement speed and quick, strong pivot turns. Fine Swing Control Fine swing control cushions swing start and stop for better implement control. Hydraulic Cylinder Snubbers The hydraulic cylinder snubbers at the rod-end of the boom cylinders and both ends of the stick cylinders cushion shock to improve cylinder life. Controllability The hydraulic system offers very precise operator control to reduce fatigue and improve operator efficiency translating into enhanced machine performance and productivity. Boom and Stick Regeneration Circuit Boom and stick regeneration circuit increases efficiency and reduces cycle time for higher productivity and lower operating costs. Operator Comfort Redesigned interior layout maximizes operator space, provides exceptional comfort and reduces operator fatigue. Interior Operator Station The 320C MH operator station is quiet with ergonomic control placement and convenient adjustments, low lever and pedal effort, ergonomic seat design and highly efficient ventilation. Redesigned Layout Redesigned cab layout emphasizes simplicity and ease of use. Right-hand wall and console provide easy access to all switches, dials and controls. Travel Controls A large rubber-covered footrest at the side of the travel pedals allows the foot to easily grip the pedal. The travel lever stroke and force have been enhanced to improve fine controllability, making the machine easier to operate. Seat A new seat with a two-tone color offers two types of cushions - soft and firm - for operator comfort. The reclining knob is located at the right side of the seat for easier reclining adjustment. Console Redesigned consoles for simplicity and functionality. Both consoles have attached adjustable armrests. Automatic Climate Control Fully automatic climate control adjusts temper..
Description
The 320C MH Waste Handler is designed specifically for the transfer station. It has many special features that will enable it to perform at the optimum level with maximized uptime and productivity. Engine and Hydraulics Caterpillar designed engine and hydraulics work together to give the 320C MH Waste Handler an exceptional combination of speed and power required in waste applications. 3066T Engine The six-cylinder, turbo charged engine is EPA Tier 2 and EU Stage II emissions compliant and is built for power, reliability, and fuel economy. Automatic Engine Speed Control The two-stage, one-touch control maximizes fuel efficiency and reduces sound levels. Low Sound, Low Vibration The 3066T design improves operator comfort by reducing sound and vibration. Hydraulic Cross Sensing System Improves productivity with faster implement speed and quick, strong pivot turns. Fine Swing Control Fine swing control cushions swing start and stop for better implement control. Hydraulic Cylinder Snubbers The hydraulic cylinder snubbers at the rod-end of the boom cylinders and both ends of the stick cylinders cushion shock to improve cylinder life. Controllability The hydraulic system offers very precise operator control to reduce fatigue and improve operator efficiency translating into enhanced machine performance and productivity. Boom and Stick Regeneration Circuit Boom and stick regeneration circuit increases efficiency and reduces cycle time for higher productivity and lower operating costs. Operator Comfort Redesigned interior layout maximizes operator space, provides exceptional comfort and reduces operator fatigue. Interior Operator Station The 320C MH operator station is quiet with ergonomic control placement and convenient adjustments, low lever and pedal effort, ergonomic seat design and highly efficient ventilation. Redesigned Layout Redesigned cab layout emphasizes simplicity and ease of use. Right-hand wall and console provide easy access to all switches, dials and controls. Travel Controls A large rubber-covered footrest at the side of the travel pedals allows the foot to easily grip the pedal. The travel lever stroke and force have been enhanced to improve fine controllability, making the machine easier to operate. Seat A new seat with a two-tone color offers two types of cushions - soft and firm - for operator comfort. The reclining knob is located at the right side of the seat for easier reclining adjustment. Console Redesigned consoles for simplicity and functionality. Both consoles have attached adjustable armrests. Automatic Climate Control Fully automatic climate control adjusts temper..

Suppliers

Company
Product
Description
Supplier Links
320C MH Waste Handler - 320C MH Waste Handler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
320C MH Waste Handler
320C MH Waste Handler
320C MH Waste Handler 320C MH Waste Handler
The 320C MH Waste Handler is designed specifically for the transfer station. It has many special features that will enable it to perform at the optimum level with maximized uptime and productivity. Engine and Hydraulics Caterpillar designed engine and hydraulics work together to give the 320C MH Waste Handler an exceptional combination of speed and power required in waste applications. 3066T Engine The six-cylinder, turbo charged engine is EPA Tier 2 and EU Stage II emissions compliant and is built for power, reliability, and fuel economy. Automatic Engine Speed Control The two-stage, one-touch control maximizes fuel efficiency and reduces sound levels. Low Sound, Low Vibration The 3066T design improves operator comfort by reducing sound and vibration. Hydraulic Cross Sensing System Improves productivity with faster implement speed and quick, strong pivot turns. Fine Swing Control Fine swing control cushions swing start and stop for better implement control. Hydraulic Cylinder Snubbers The hydraulic cylinder snubbers at the rod-end of the boom cylinders and both ends of the stick cylinders cushion shock to improve cylinder life. Controllability The hydraulic system offers very precise operator control to reduce fatigue and improve operator efficiency translating into enhanced machine performance and productivity. Boom and Stick Regeneration Circuit Boom and stick regeneration circuit increases efficiency and reduces cycle time for higher productivity and lower operating costs. Operator Comfort Redesigned interior layout maximizes operator space, provides exceptional comfort and reduces operator fatigue. Interior Operator Station The 320C MH operator station is quiet with ergonomic control placement and convenient adjustments, low lever and pedal effort, ergonomic seat design and highly efficient ventilation. Redesigned Layout Redesigned cab layout emphasizes simplicity and ease of use. Right-hand wall and console provide easy access to all switches, dials and controls. Travel Controls A large rubber-covered footrest at the side of the travel pedals allows the foot to easily grip the pedal. The travel lever stroke and force have been enhanced to improve fine controllability, making the machine easier to operate. Seat A new seat with a two-tone color offers two types of cushions - soft and firm - for operator comfort. The reclining knob is located at the right side of the seat for easier reclining adjustment. Console Redesigned consoles for simplicity and functionality. Both consoles have attached adjustable armrests. Automatic Climate Control Fully automatic climate control adjusts temper..

The 320C MH Waste Handler is designed specifically for the transfer station. It has many special features that will enable it to perform at the optimum level with maximized uptime and productivity.

Engine and Hydraulics

Caterpillar designed engine and hydraulics work together to give the 320C MH Waste Handler an exceptional combination of speed and power required in waste applications.

3066T Engine

The six-cylinder, turbo charged engine is EPA Tier 2 and EU Stage II emissions compliant and is built for power, reliability, and fuel economy.


Automatic Engine Speed Control

The two-stage, one-touch control maximizes fuel efficiency and reduces sound levels.


Low Sound, Low Vibration

The 3066T design improves operator comfort by reducing sound and vibration.


Hydraulic Cross Sensing System

Improves productivity with faster implement speed and quick, strong pivot turns.


Fine Swing Control

Fine swing control cushions swing start and stop for better implement control.


Hydraulic Cylinder Snubbers

The hydraulic cylinder snubbers at the rod-end of the boom cylinders and both ends of the stick cylinders cushion shock to improve cylinder life.


Controllability

The hydraulic system offers very precise operator control to reduce fatigue and improve operator efficiency translating into enhanced machine performance and productivity.


Boom and Stick Regeneration Circuit

Boom and stick regeneration circuit increases efficiency and reduces cycle time for higher productivity and lower operating costs.


Operator Comfort

Redesigned interior layout maximizes operator space, provides exceptional comfort and reduces operator fatigue.

Interior Operator Station

The 320C MH operator station is quiet with ergonomic control placement and convenient adjustments, low lever and pedal effort, ergonomic seat design and highly efficient ventilation.


Redesigned Layout

Redesigned cab layout emphasizes simplicity and ease of use. Right-hand wall and console provide easy access to all switches, dials and controls.


Travel Controls

A large rubber-covered footrest at the side of the travel pedals allows the foot to easily grip the pedal. The travel lever stroke and force have been enhanced to improve fine controllability, making the machine easier to operate.


Seat

A new seat with a two-tone color offers two types of cushions - soft and firm - for operator comfort. The reclining knob is located at the right side of the seat for easier reclining adjustment.


Console

Redesigned consoles for simplicity and functionality. Both consoles have attached adjustable armrests.


Automatic Climate Control

Fully automatic climate control adjusts temper..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 320C MH Waste Handler
Product Name 320C MH Waste Handler
Type Waste Handling Material Handlers
Unlock Full Specs
to access all available technical data

Similar Products

 - 320D LRR Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 52249 lbs (23696 kg)
Maximum Speed 3.5 miles/hr (1.56 m/sec)
View Details
Telehandlers - TH255C - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 74 HP
Load Capacity 5500 lbs (2494 kg)
View Details
Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 512 HP
Operating Weight 26800 to 142800 lbs (12154 to 64762 kg)
View Details
Wheeled Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheeled Excavator
Horsepower 169 HP
Operating Weight 37715 to 50265 lbs (17104 to 22796 kg)
View Details