H.O. Penn Machinery Company, Inc. 289C Compact Track Loader 289C Compact Track Loader

Description
The new Cat C-Series Compact Track Loaders lead the industry in operator comfort, performance and versatility. The fully suspended, steel embedded rubber track undercarriage provides a smooth ride, better load retention and greater productivity. Inside the spacious operator station, feel the superior comfort of a sealed and pressurized cab. Adjustable seat mounted controls and an available air ride seat keep you comfortable throughout the work day. Low ground pressures, highly durable components, high horsepower and excellent drawbar performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a compact track loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System (AMICS) provides easy to read analog gauges for hydraulic oil and engine coolant temperature. The electronic display provides additional operating information such as engine speed, job clock and diagnostic service codes. Selectable Work Speed Control and Selectable Implement Control allow the operator to dial in his machine to maximize production. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater for greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Steel Embedded Rubber Track Undercarriage Industry-first suspended undercarriage for versatility, durability, and comfort Low Ground Pressure Caterpillar introduces the industry’s first fully suspended undercarriage for a Compact Track Loader. The heavy-duty torsion axles suspend the CTL undercarriage and can move independently relative to the machine and each other. These axles absorb most of the shock to the undercarriage, machine and operator, especially over rough terrain. This means smoot..
Description
The new Cat C-Series Compact Track Loaders lead the industry in operator comfort, performance and versatility. The fully suspended, steel embedded rubber track undercarriage provides a smooth ride, better load retention and greater productivity. Inside the spacious operator station, feel the superior comfort of a sealed and pressurized cab. Adjustable seat mounted controls and an available air ride seat keep you comfortable throughout the work day. Low ground pressures, highly durable components, high horsepower and excellent drawbar performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a compact track loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System (AMICS) provides easy to read analog gauges for hydraulic oil and engine coolant temperature. The electronic display provides additional operating information such as engine speed, job clock and diagnostic service codes. Selectable Work Speed Control and Selectable Implement Control allow the operator to dial in his machine to maximize production. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater for greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Steel Embedded Rubber Track Undercarriage Industry-first suspended undercarriage for versatility, durability, and comfort Low Ground Pressure Caterpillar introduces the industry’s first fully suspended undercarriage for a Compact Track Loader. The heavy-duty torsion axles suspend the CTL undercarriage and can move independently relative to the machine and each other. These axles absorb most of the shock to the undercarriage, machine and operator, especially over rough terrain. This means smoot..

Suppliers

Company
Product
Description
Supplier Links
289C Compact Track Loader - 289C Compact Track Loader - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
289C Compact Track Loader
289C Compact Track Loader
289C Compact Track Loader 289C Compact Track Loader
The new Cat C-Series Compact Track Loaders lead the industry in operator comfort, performance and versatility. The fully suspended, steel embedded rubber track undercarriage provides a smooth ride, better load retention and greater productivity. Inside the spacious operator station, feel the superior comfort of a sealed and pressurized cab. Adjustable seat mounted controls and an available air ride seat keep you comfortable throughout the work day. Low ground pressures, highly durable components, high horsepower and excellent drawbar performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a compact track loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System (AMICS) provides easy to read analog gauges for hydraulic oil and engine coolant temperature. The electronic display provides additional operating information such as engine speed, job clock and diagnostic service codes. Selectable Work Speed Control and Selectable Implement Control allow the operator to dial in his machine to maximize production. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater for greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Steel Embedded Rubber Track Undercarriage Industry-first suspended undercarriage for versatility, durability, and comfort Low Ground Pressure Caterpillar introduces the industry’s first fully suspended undercarriage for a Compact Track Loader. The heavy-duty torsion axles suspend the CTL undercarriage and can move independently relative to the machine and each other. These axles absorb most of the shock to the undercarriage, machine and operator, especially over rough terrain. This means smoot..

The new Cat C-Series Compact Track Loaders lead the industry in operator comfort, performance and versatility. The fully suspended, steel embedded rubber track undercarriage provides a smooth ride, better load retention and greater productivity. Inside the spacious operator station, feel the superior comfort of a sealed and pressurized cab. Adjustable seat mounted controls and an available air ride seat keep you comfortable throughout the work day. Low ground pressures, highly durable components, high horsepower and excellent drawbar performance help you get more done and increase your bottom line.

Operator Station

Superior comfort to keep you productive throughout the work day.

Sealed and Pressurized Cab

Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue.


Seat Mounted Joystick Controls

Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator.


Air Ride Seat Available

An air ride seat provides an unparalleled level of comfort in a compact track loader.


Advanced Machine Information and Control System

The optional Advanced Machine Information and Control System (AMICS) provides easy to read analog gauges for hydraulic oil and engine coolant temperature. The electronic display provides additional operating information such as engine speed, job clock and diagnostic service codes. Selectable Work Speed Control and Selectable Implement Control allow the operator to dial in his machine to maximize production.


Additional Features for Maximum Comfort

Easy to read instrument panels Optional air conditioner and heater for greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity.


Steel Embedded Rubber Track Undercarriage

Industry-first suspended undercarriage for versatility, durability, and comfort

Low Ground Pressure

Caterpillar introduces the industry’s first fully suspended undercarriage for a Compact Track Loader. The heavy-duty torsion axles suspend the CTL undercarriage and can move independently relative to the machine and each other. These axles absorb most of the shock to the undercarriage, machine and operator, especially over rough terrain. This means smoot..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 289C Compact Track Loader
Product Name 289C Compact Track Loader
Type Track Loader
Unlock Full Specs
to access all available technical data

Similar Products

Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Motor Graders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Motor Grader
View Details
Small Wheel Loaders - 930K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 154 HP
Operating Weight 30479 lbs (13823 kg)
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details