H.O. Penn Machinery Company, Inc. 287C Multi Terrain Loader 287C Multi Terrain Loader

Description
An industry-first sealed and pressurized cab, low ground pressure, increased rated operating capacity, higher horsepower and superior performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a multi terrain loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System provides easy to read and understand information regarding hydraulic oil and engine coolant temperature, engine speed, Selectable Work Speed Control and Selectable Implement Control. It also includes a service mode for checking service codes and status of components. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater provides greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Rubber Track Undercarriage Unique undercarriage delivers low ground pressure, stability and superior suspension. Low Ground Pressure Cat Multi Terrain Loaders feature a rugged, durable rubber track that is lightweight and pliable, yet reinforced with high tensile strength cords. The undercarriage provides low ground pressure, allowing the machine to operate over sensitive surfaces and in soft underfoot conditions. The elevated positive drive system keeps drive components away from ground debris. Heavy duty torsion axles suspend each side of the machine frame independently for a smoother ride over rough terrain. Components can be replaced as individual items wear, reducing owning and operating costs. The 287C is available with either a single or dual level suspension undercarriage. Single Level Suspension Undercarriage The single level suspension undercarriage distributes the load and greatly reduces shock and vibration throughout the machine for a comf..
Description
An industry-first sealed and pressurized cab, low ground pressure, increased rated operating capacity, higher horsepower and superior performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a multi terrain loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System provides easy to read and understand information regarding hydraulic oil and engine coolant temperature, engine speed, Selectable Work Speed Control and Selectable Implement Control. It also includes a service mode for checking service codes and status of components. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater provides greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Rubber Track Undercarriage Unique undercarriage delivers low ground pressure, stability and superior suspension. Low Ground Pressure Cat Multi Terrain Loaders feature a rugged, durable rubber track that is lightweight and pliable, yet reinforced with high tensile strength cords. The undercarriage provides low ground pressure, allowing the machine to operate over sensitive surfaces and in soft underfoot conditions. The elevated positive drive system keeps drive components away from ground debris. Heavy duty torsion axles suspend each side of the machine frame independently for a smoother ride over rough terrain. Components can be replaced as individual items wear, reducing owning and operating costs. The 287C is available with either a single or dual level suspension undercarriage. Single Level Suspension Undercarriage The single level suspension undercarriage distributes the load and greatly reduces shock and vibration throughout the machine for a comf..

Suppliers

Company
Product
Description
Supplier Links
287C Multi Terrain Loader - 287C Multi Terrain Loader - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
287C Multi Terrain Loader
287C Multi Terrain Loader
287C Multi Terrain Loader 287C Multi Terrain Loader
An industry-first sealed and pressurized cab, low ground pressure, increased rated operating capacity, higher horsepower and superior performance help you get more done and increase your bottom line. Operator Station Superior comfort to keep you productive throughout the work day. Sealed and Pressurized Cab Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue. Seat Mounted Joystick Controls Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator. Air Ride Seat Available An air ride seat provides an unparalleled level of comfort in a multi terrain loader. Advanced Machine Information and Control System The optional Advanced Machine Information and Control System provides easy to read and understand information regarding hydraulic oil and engine coolant temperature, engine speed, Selectable Work Speed Control and Selectable Implement Control. It also includes a service mode for checking service codes and status of components. Additional Features for Maximum Comfort Easy to read instrument panels Optional air conditioner and heater provides greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity. Rubber Track Undercarriage Unique undercarriage delivers low ground pressure, stability and superior suspension. Low Ground Pressure Cat Multi Terrain Loaders feature a rugged, durable rubber track that is lightweight and pliable, yet reinforced with high tensile strength cords. The undercarriage provides low ground pressure, allowing the machine to operate over sensitive surfaces and in soft underfoot conditions. The elevated positive drive system keeps drive components away from ground debris. Heavy duty torsion axles suspend each side of the machine frame independently for a smoother ride over rough terrain. Components can be replaced as individual items wear, reducing owning and operating costs. The 287C is available with either a single or dual level suspension undercarriage. Single Level Suspension Undercarriage The single level suspension undercarriage distributes the load and greatly reduces shock and vibration throughout the machine for a comf..

An industry-first sealed and pressurized cab, low ground pressure, increased rated operating capacity, higher horsepower and superior performance help you get more done and increase your bottom line.

Operator Station

Superior comfort to keep you productive throughout the work day.

Sealed and Pressurized Cab

Comfort and ease of operation have been designed into every aspect of the operator station. The wide, spacious interior and uncluttered floor provide a comfortable work environment with excellent head, shoulder and leg room to keep productivity high and fatigue low. Operators spend long hours in the machine. The new sealed and pressurized cab keeps dust out and clean air in for greater operator comfort. Reduced sound levels within the cab also help reduce fatigue.


Seat Mounted Joystick Controls

Ergonomic, seat mounted joystick controls enable a wide range of comfortable operating positions for operators of any size. The seat and controls are independently adjustable to meet the specific needs of the operator.


Air Ride Seat Available

An air ride seat provides an unparalleled level of comfort in a multi terrain loader.


Advanced Machine Information and Control System

The optional Advanced Machine Information and Control System provides easy to read and understand information regarding hydraulic oil and engine coolant temperature, engine speed, Selectable Work Speed Control and Selectable Implement Control. It also includes a service mode for checking service codes and status of components.


Additional Features for Maximum Comfort

Easy to read instrument panels Optional air conditioner and heater provides greater comfort in extreme conditions Optional Selectable Pattern Control which allows the operator to select the control pattern they are most familiar with for greater productivity.


Rubber Track Undercarriage

Unique undercarriage delivers low ground pressure, stability and superior suspension.

Low Ground Pressure

Cat Multi Terrain Loaders feature a rugged, durable rubber track that is lightweight and pliable, yet reinforced with high tensile strength cords. The undercarriage provides low ground pressure, allowing the machine to operate over sensitive surfaces and in soft underfoot conditions. The elevated positive drive system keeps drive components away from ground debris. Heavy duty torsion axles suspend each side of the machine frame independently for a smoother ride over rough terrain. Components can be replaced as individual items wear, reducing owning and operating costs. The 287C is available with either a single or dual level suspension undercarriage.


Single Level Suspension Undercarriage

The single level suspension undercarriage distributes the load and greatly reduces shock and vibration throughout the machine for a comf..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 287C Multi Terrain Loader
Product Name 287C Multi Terrain Loader
Type Multi Terrain Loaders
Unlock Full Specs
to access all available technical data

Similar Products

Skid Steer Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Skid Steer Loader
Horsepower 49 to 90 HP
Load Capacity 1301 to 3407 lbs (590 to 1545 kg)
View Details
 - 315D L Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 38095 lbs (17277 kg)
Maximum Speed 3.5 miles/hr (1.56 m/sec)
View Details
Compact Track Loader - T870 - Bobcat Company
Specs
Type Track Loader
Horsepower 99.2 HP
Load Capacity 3525 lbs (1599 kg)
View Details
Small Dozers - D3K2 - Caterpillar Machines
Caterpillar Machines
Specs
Type Track Dozer
Horsepower 80 HP
Operating Weight 17465 to 18896 lbs (7921 to 8570 kg)
View Details