H&K Equipment of Pittsburgh is proud to offer The Komatsu CX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior service, and genuine OEM parts.
An EPA Tier III compliant, compact 3.3-liter diesel engine features superior performance and achieves up to a 20% reduction in fuel consumption. Komatsu's unique CLSS hydraulic system contributes to lower fuel consumption and higher productivity. A new standard wet disc brake system is able to greatly reduce overall downtime and maintenance costs while delivering lower operating cost over the life of the forklift. LPG and Dual Fuel applications utilize the EPA Tier II Compliant, 4.5 liter TB-45 engine.
| H&K Equipment | |
|---|---|
| Product Category | Lifts |
| Product Number | CX50 |
| Product Name | Pneumatic Internal Combustion Forklift, Komatsu |
| Features | Rotating; Tilting |
| Tires | Pneumatic Tires |
| Capacity | 8000 to 11000 lbs (3628 to 4989 kg) |
| Width | 47 to 50 inch (1191 to 1270 mm) |