H&K Equipment Sweeper Scrubber Combo, PowerBoss® COMMANDER T82

Description
H&K Equipment of Pittsburgh is proud to offer the PowerBoss COMMANDER C82. With a unitized all-steel construction, the COMMANDER series machines are made to withstand use in tough, industrial environments. The Commander C82 & C90 are complete sweeper/scrubbers that provides aggressive scrubbing power and presweeping at the same time. The Commander T82 & T90 are total weeper/scrubbers, giving the operator the ability to remove heavy debris while aggressively scrubbing. C82 and T82: Pre-sweeps and aggressively scrubs at the same time 42 inch (1067 mm) sweep path covers 67,000 sq.ft. (6224 m2) per hr. 42 inch (1067 mm) scrub path covers 67,000 sq.ft. (6224 m2) per hr. Up to 54” sweep path with optional side brush Unitized all-steel construction Power steering through rear tire Head, tail & instrument lights Hydraullically powered impeller provides excellent water pick up Operator controls all functions of sweeping and scrubbing while seated C82 and T82 Heavy-duty four cylinder engine Heavy-duty air cleaner Large Capacity 68 gallon (257 liters) solution tank Automatic solution fill with full tank shutoff valve Large capacity 65 gallon (246 liters) recovery tank No tools required squeegee removal 44” (1118 mm) parabolic squeegee, quick-change Industrial smooth-ride tires for traction and reliability Cylindrical sweeping brush Three rotary 14” (356 mm) quick change brushes for scrubbing Deluxe seat with arm rest Many options available
Datasheet
Description
H&K Equipment of Pittsburgh is proud to offer the PowerBoss COMMANDER C82. With a unitized all-steel construction, the COMMANDER series machines are made to withstand use in tough, industrial environments. The Commander C82 & C90 are complete sweeper/scrubbers that provides aggressive scrubbing power and presweeping at the same time. The Commander T82 & T90 are total weeper/scrubbers, giving the operator the ability to remove heavy debris while aggressively scrubbing. C82 and T82: Pre-sweeps and aggressively scrubs at the same time 42 inch (1067 mm) sweep path covers 67,000 sq.ft. (6224 m2) per hr. 42 inch (1067 mm) scrub path covers 67,000 sq.ft. (6224 m2) per hr. Up to 54” sweep path with optional side brush Unitized all-steel construction Power steering through rear tire Head, tail & instrument lights Hydraullically powered impeller provides excellent water pick up Operator controls all functions of sweeping and scrubbing while seated C82 and T82 Heavy-duty four cylinder engine Heavy-duty air cleaner Large Capacity 68 gallon (257 liters) solution tank Automatic solution fill with full tank shutoff valve Large capacity 65 gallon (246 liters) recovery tank No tools required squeegee removal 44” (1118 mm) parabolic squeegee, quick-change Industrial smooth-ride tires for traction and reliability Cylindrical sweeping brush Three rotary 14” (356 mm) quick change brushes for scrubbing Deluxe seat with arm rest Many options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweeper Scrubber Combo, PowerBoss® - COMMANDER T82 - H&K Equipment
Coraopolis, PA, USA
Sweeper Scrubber Combo, PowerBoss®
COMMANDER T82
Sweeper Scrubber Combo, PowerBoss® COMMANDER T82
H&K Equipment of Pittsburgh is proud to offer the PowerBoss COMMANDER C82. With a unitized all-steel construction, the COMMANDER series machines are made to withstand use in tough, industrial environments. The Commander C82 & C90 are complete sweeper/scrubbers that provides aggressive scrubbing power and presweeping at the same time. The Commander T82 & T90 are total weeper/scrubbers, giving the operator the ability to remove heavy debris while aggressively scrubbing. C82 and T82: Pre-sweeps and aggressively scrubs at the same time 42 inch (1067 mm) sweep path covers 67,000 sq.ft. (6224 m2) per hr. 42 inch (1067 mm) scrub path covers 67,000 sq.ft. (6224 m2) per hr. Up to 54” sweep path with optional side brush Unitized all-steel construction Power steering through rear tire Head, tail & instrument lights Hydraullically powered impeller provides excellent water pick up Operator controls all functions of sweeping and scrubbing while seated C82 and T82 Heavy-duty four cylinder engine Heavy-duty air cleaner Large Capacity 68 gallon (257 liters) solution tank Automatic solution fill with full tank shutoff valve Large capacity 65 gallon (246 liters) recovery tank No tools required squeegee removal 44” (1118 mm) parabolic squeegee, quick-change Industrial smooth-ride tires for traction and reliability Cylindrical sweeping brush Three rotary 14” (356 mm) quick change brushes for scrubbing Deluxe seat with arm rest Many options available

H&K Equipment of Pittsburgh is proud to offer the PowerBoss COMMANDER C82. With a unitized all-steel construction, the COMMANDER series machines are made to withstand use in tough, industrial environments.

The Commander C82 & C90 are complete sweeper/scrubbers that provides aggressive scrubbing power and presweeping at the same time. The Commander T82 & T90 are total weeper/scrubbers, giving the operator the ability to remove heavy debris while aggressively scrubbing.

C82 and T82:

  • Pre-sweeps and aggressively scrubs at the same time
  • 42 inch (1067 mm) sweep path covers 67,000 sq.ft. (6224 m2) per hr.
  • 42 inch (1067 mm) scrub path covers 67,000 sq.ft. (6224 m2) per hr.
  • Up to 54” sweep path with optional side brush
  • Unitized all-steel construction
  • Power steering through rear tire
  • Head, tail & instrument lights
  • Hydraullically powered impeller provides excellent water pick up
  • Operator controls all functions of sweeping and scrubbing while seated C82 and T82
  • Heavy-duty four cylinder engine
  • Heavy-duty air cleaner
  • Large Capacity 68 gallon (257 liters) solution tank
  • Automatic solution fill with full tank shutoff valve
  • Large capacity 65 gallon (246 liters) recovery tank
  • No tools required squeegee removal
  • 44” (1118 mm) parabolic squeegee, quick-change
  • Industrial smooth-ride tires for traction and reliability
  • Cylindrical sweeping brush
  • Three rotary 14” (356 mm) quick change brushes for scrubbing
  • Deluxe seat with arm rest
  • Many options available
Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Sweepers
Product Number COMMANDER T82
Product Name Sweeper Scrubber Combo, PowerBoss®
Unlock Full Specs
to access all available technical data

Similar Products