H&K Equipment Cary-Lift, Pettibone 304

Description
Max Load Capacity: 30,000 lbs. (13,608 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 1" (3.1 m) Turning radius: 25' 5" (7.8 m) Overall height: 13' 4.75" (4.1 m) Overall width: 11' 11" (3.6 m) Overall length: 34' 2.5" (10.4 m) Operating weight: 77,860 lbs. (35,317 kg)
Datasheet
Description
Max Load Capacity: 30,000 lbs. (13,608 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 1" (3.1 m) Turning radius: 25' 5" (7.8 m) Overall height: 13' 4.75" (4.1 m) Overall width: 11' 11" (3.6 m) Overall length: 34' 2.5" (10.4 m) Operating weight: 77,860 lbs. (35,317 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cary-Lift, Pettibone - 304 - H&K Equipment
Coraopolis, PA, USA
Cary-Lift, Pettibone
304
Cary-Lift, Pettibone 304
Max Load Capacity: 30,000 lbs. (13,608 kg) Max Load Capacity: 15,000 lbs. (6,804 kg) Maximum lift height: 14' (4.3 m) Maximum reach from tires: 10' 1" (3.1 m) Turning radius: 25' 5" (7.8 m) Overall height: 13' 4.75" (4.1 m) Overall width: 11' 11" (3.6 m) Overall length: 34' 2.5" (10.4 m) Operating weight: 77,860 lbs. (35,317 kg)
  • Max Load Capacity: 30,000 lbs. (13,608 kg)
  • Max Load Capacity: 15,000 lbs. (6,804 kg)
  • Maximum lift height: 14' (4.3 m)
  • Maximum reach from tires: 10' 1" (3.1 m)
  • Turning radius: 25' 5" (7.8 m)
  • Overall height: 13' 4.75" (4.1 m)
  • Overall width: 11' 11" (3.6 m)
  • Overall length: 34' 2.5" (10.4 m)
  • Operating weight: 77,860 lbs. (35,317 kg)
Supplier's Site Datasheet
Cary-Lift Tire Handler, Pettibone - 304 - H&K Equipment
Coraopolis, PA, USA
Cary-Lift Tire Handler, Pettibone
304
Cary-Lift Tire Handler, Pettibone 304
Max Load Capacity: 30,000 lbs. (13,608 kg) Maximum lift height: 14' (4.3 m) Below ground reach: 4.5" (0.1 m) Maximum reach from tires: 10' 1" (3.1 m) Turning radius: 25' 5" (7.8 m) Overall height: 13' 4.75" (4.1 m) Overall width: 11' 11" (3.6 m) Operating weight: 77,860 lbs. (35,317 kg)
  • Max Load Capacity: 30,000 lbs. (13,608 kg)
  • Maximum lift height: 14' (4.3 m)
  • Below ground reach: 4.5" (0.1 m)
  • Maximum reach from tires: 10' 1" (3.1 m)
  • Turning radius: 25' 5" (7.8 m)
  • Overall height: 13' 4.75" (4.1 m)
  • Overall width: 11' 11" (3.6 m)
  • Operating weight: 77,860 lbs. (35,317 kg)
Supplier's Site Datasheet

Technical Specifications

  H&K Equipment H&K Equipment
Product Category Lifts Lifts
Product Number 304 304
Product Name Cary-Lift, Pettibone Cary-Lift Tire Handler, Pettibone
Capacity 15000 to 30000 lbs (6803 to 13605 kg) 30000 lbs (13605 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Telescopic Lifting Column - A14 - Isotech, Inc.
Specs
Capacity 315 lbs (143 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Recessed Dock Lift - 4180 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details