H&K Equipment Cary-Lift, Pettibone 154

Description
Max Load Capacity: 15,000 lbs. (6,804 kg) Max Load Capacity: 10,000 lbs. (4,536 kg) Maximum lift height: 14' (4.8 m) Maximum reach from tires: 10' 6" (3.2 m) Turning radius: 20' (6.1 m) Overall height: 132" (3.4 m) Overall width: 116" (3.0 m) Overall length: 25' (7.6 m) Operating weight: 42,200 lbs. (19,142 kg)
Datasheet
Description
Max Load Capacity: 15,000 lbs. (6,804 kg) Max Load Capacity: 10,000 lbs. (4,536 kg) Maximum lift height: 14' (4.8 m) Maximum reach from tires: 10' 6" (3.2 m) Turning radius: 20' (6.1 m) Overall height: 132" (3.4 m) Overall width: 116" (3.0 m) Overall length: 25' (7.6 m) Operating weight: 42,200 lbs. (19,142 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cary-Lift, Pettibone - 154 - H&K Equipment
Coraopolis, PA, USA
Cary-Lift, Pettibone
154
Cary-Lift, Pettibone 154
Max Load Capacity: 15,000 lbs. (6,804 kg) Max Load Capacity: 10,000 lbs. (4,536 kg) Maximum lift height: 14' (4.8 m) Maximum reach from tires: 10' 6" (3.2 m) Turning radius: 20' (6.1 m) Overall height: 132" (3.4 m) Overall width: 116" (3.0 m) Overall length: 25' (7.6 m) Operating weight: 42,200 lbs. (19,142 kg)
  • Max Load Capacity: 15,000 lbs. (6,804 kg)
  • Max Load Capacity: 10,000 lbs. (4,536 kg)
  • Maximum lift height: 14' (4.8 m)
  • Maximum reach from tires: 10' 6" (3.2 m)
  • Turning radius: 20' (6.1 m)
  • Overall height: 132" (3.4 m)
  • Overall width: 116" (3.0 m)
  • Overall length: 25' (7.6 m)
  • Operating weight: 42,200 lbs. (19,142 kg)
Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Lifts
Product Number 154
Product Name Cary-Lift, Pettibone
Capacity 10000 to 15000 lbs (4535 to 6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Single Scissor Lift Table - JSL-10354 - Advance Lifts, Inc.
Specs
Capacity 15000 lbs (6803 kg)
Lift Travel 60 inch (1524 mm)
Width 144 inch (3658 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details