H.C.C. INTERNATIONAL LIMITED 7-inch Industrial Android touch display intelligent terminal H070R1W

Description
H070R1W Series, for ARM A53An industry of architecture R&D and design Android touch display Smart terminal,Equipped with Android10.0 operating system,It is equipped with a 7-inch full-angle LCD screen and a capacitor touch screen to form a powerful human-computer interaction system. The product has a light and thin appearance, flat appearance, high overall fit, and convenient installation, which can be used in indoor and semi-outdoor environments. Provide program customization 7 inch/10.1 inch/15 inch Product advantages Equipped with R818/4-core 1.6GHz CPU Android 10.0 operating system, compatible with 99% industry application software, supports independent design APK Program installation The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios. Industrial embedded installation design, suitable for a variety of industries. Through CE/ROHS and other testing and certification, the product is stable and reliable. Sensitive touch The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios. 260,000 true color display, 1024*600 pixels 5-point capacitor and single-point optional. 350nit brightness 10.1 size, screen ratio 16:9 30000 hours LED backlight life Multi-channel communication serial port Support multi-channel RS232, RS485, CAN and other different serial port communication to realize the exchange of communication with external devices. Support WIFI/4th generation/Ethernet and other networking methods can realize remote data transmission, upgrade and update. Hold out 1080P Language call, 2 million dual cameras Support voice playback and video playback. Multiple interfaces to meet the needs of various devices USB/MINI USB/TF/SIM card, etc. Application Scenario Industrial embedded installation design, suitable for various industries System optional Android/Linux Provide shell frame customization Touch screen can be customized according to requirements.
Request a Quote Datasheet
Description
H070R1W Series, for ARM A53An industry of architecture R&D and design Android touch display Smart terminal,Equipped with Android10.0 operating system,It is equipped with a 7-inch full-angle LCD screen and a capacitor touch screen to form a powerful human-computer interaction system. The product has a light and thin appearance, flat appearance, high overall fit, and convenient installation, which can be used in indoor and semi-outdoor environments. Provide program customization 7 inch/10.1 inch/15 inch Product advantages Equipped with R818/4-core 1.6GHz CPU Android 10.0 operating system, compatible with 99% industry application software, supports independent design APK Program installation The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios. Industrial embedded installation design, suitable for a variety of industries. Through CE/ROHS and other testing and certification, the product is stable and reliable. Sensitive touch The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios. 260,000 true color display, 1024*600 pixels 5-point capacitor and single-point optional. 350nit brightness 10.1 size, screen ratio 16:9 30000 hours LED backlight life Multi-channel communication serial port Support multi-channel RS232, RS485, CAN and other different serial port communication to realize the exchange of communication with external devices. Support WIFI/4th generation/Ethernet and other networking methods can realize remote data transmission, upgrade and update. Hold out 1080P Language call, 2 million dual cameras Support voice playback and video playback. Multiple interfaces to meet the needs of various devices USB/MINI USB/TF/SIM card, etc. Application Scenario Industrial embedded installation design, suitable for various industries System optional Android/Linux Provide shell frame customization Touch screen can be customized according to requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-inch Industrial Android touch display intelligent terminal - H070R1W - H.C.C. INTERNATIONAL LIMITED
Shenzhen, China
7-inch Industrial Android touch display intelligent terminal
H070R1W
7-inch Industrial Android touch display intelligent terminal H070R1W
H070R1W Series, for ARM A53An industry of architecture R&D and design Android touch display Smart terminal,Equipped with Android10.0 operating system,It is equipped with a 7-inch full-angle LCD screen and a capacitor touch screen to form a powerful human-computer interaction system. The product has a light and thin appearance, flat appearance, high overall fit, and convenient installation, which can be used in indoor and semi-outdoor environments. Provide program customization 7 inch/10.1 inch/15 inch Product advantages Equipped with R818/4-core 1.6GHz CPU Android 10.0 operating system, compatible with 99% industry application software, supports independent design APK Program installation The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios. Industrial embedded installation design, suitable for a variety of industries. Through CE/ROHS and other testing and certification, the product is stable and reliable. Sensitive touch The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios. 260,000 true color display, 1024*600 pixels 5-point capacitor and single-point optional. 350nit brightness 10.1 size, screen ratio 16:9 30000 hours LED backlight life Multi-channel communication serial port Support multi-channel RS232, RS485, CAN and other different serial port communication to realize the exchange of communication with external devices. Support WIFI/4th generation/Ethernet and other networking methods can realize remote data transmission, upgrade and update. Hold out 1080P Language call, 2 million dual cameras Support voice playback and video playback. Multiple interfaces to meet the needs of various devices USB/MINI USB/TF/SIM card, etc. Application Scenario Industrial embedded installation design, suitable for various industries System optional Android/Linux Provide shell frame customization Touch screen can be customized according to requirements.

H070R1W Series, for ARM A53An industry of architecture R&D and design Android touch display Smart terminal,Equipped with Android10.0 operating system,It is equipped with a 7-inch full-angle LCD screen and a capacitor touch screen to form a powerful human-computer interaction system. The product has a light and thin appearance, flat appearance, high overall fit, and convenient installation, which can be used in indoor and semi-outdoor environments.

Provide program customization

7 inch/10.1 inch/15 inch

Product advantages

  • Equipped with R818/4-core 1.6GHz CPU
  • Android 10.0 operating system, compatible with 99% industry application software, supports independent design APK Program installation
  • The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios.
  • Industrial embedded installation design, suitable for a variety of industries.
  • Through CE/ROHS and other testing and certification, the product is stable and reliable.

Sensitive touch

  • The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios.
  • 260,000 true color display, 1024*600 pixels
  • 5-point capacitor and single-point optional.
  • 350nit brightness
  • 10.1 size, screen ratio 16:9
  • 30000 hours LED backlight life

Multi-channel communication serial port

  • Support multi-channel RS232, RS485, CAN and other different serial port communication to realize the exchange of communication with external devices.
  • Support WIFI/4th generation/Ethernet and other networking methods can realize remote data transmission, upgrade and update.
  • Hold out 1080P Language call, 2 million dual cameras
  • Support voice playback and video playback.
  • Multiple interfaces to meet the needs of various devices USB/MINI USB/TF/SIM card, etc.

Application Scenario

  • Industrial embedded installation design, suitable for various industries
  • System optional Android/Linux
  • Provide shell frame customization
  • Touch screen can be customized according to requirements.
Supplier's Site Datasheet

Technical Specifications

  H.C.C. INTERNATIONAL LIMITED
Product Category Computers
Product Number H070R1W
Product Name 7-inch Industrial Android touch display intelligent terminal
Display Size 7.0 inch (177.80 mm)
Operating System V10.0 (Android)
Speed 1600 MHz
Main Memory 1.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

10.1 inch industrial control Android screen - H101R1W - H.C.C. INTERNATIONAL LIMITED
Specs
Display Size 13.2 inch (336.55 mm)
Operating System V10.0 (Android)
Speed 1600 MHz
View Details
10.1 inch industrial control Android screen - H101R1W - H.C.C. INTERNATIONAL LIMITED
Specs
Display Size 13.2 inch (336.55 mm)
Operating System V10.0 (Android)
Speed 1600 MHz
View Details