4.00 X 2.00 X.125 X.250 STEEL WITH HOLES LH FEMALE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | WHPS80640LF |
| Product Name | Hinges, Lift-Off Hinges-Slip Hinges, Plain Steel |
| Hinge Type | Slip Joint |
| Leaf Thickness | 0.1200 inch (3.05 mm) |
| Length | 4 inch (102 mm) |