1.50 X .72 X.050 X.120 LM W/HOLES, PLAIN STEEL
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | WHPS801LM |
| Product Name | Hinges, Lift-Off Hinges-Slip Hinges, Plain Steel |
| Hinge Type | Slip Joint |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 1.5 inch (38.1 mm) |