2.50 X.060 X.120 X 72 STS316NH .50 JT.
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | TS07060409-72 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel with and without Holes, Type 316 Stainless Steel |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.1250 inch (3.17 mm) |