STS53-P1=20 LBS 316 STAINLESS EF015-32 2.00" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS53-020-A |
| Product Name | Gas Springs & Dampers, Mini Gas Springs |
| Dampening Method | Gas |
| Stroke | 1.9 inch (48.26 mm) |
| Extended Length | 6.55 inch (166 mm) |
| Maximum Force (P1) | 20 lbs (9.07 kg) |