STS51-P1=10 LBS 316 STAINLESS EF015-32 1.00" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS51-010-A |
| Product Name | Gas Springs & Dampers, Mini Gas Springs |
| Dampening Method | Gas |
| Stroke | 0.9000 inch (22.86 mm) |
| Extended Length | 4.54 inch (115 mm) |
| Maximum Force (P1) | 10 lbs (4.54 kg) |