STS21-P1=120 LBS STAINLESS EF030 3.50" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS21-120-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 3.5 inch (88.9 mm) |
| Extended Length | 11.9 inch (302 mm) |
| Maximum Force (P1) | 120 lbs (54.42 kg) |