1.75LG X1.50WD X.035 X.082 STSWH SPRING HINGE OPEN
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | STS1116 |
| Product Name | Hinges, Spring Hinges |
| Hinge Type | Spring |
| Leaf Thickness | 0.0350 inch (0.8890 mm) |
| Length | 1.75 inch (44.45 mm) |
| Pin Diameter | 0.0820 inch (2.08 mm) |