1.25LG X.75WD X.025 X.062 STSWH SPRING HINGE CLOSED
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | STS1115 |
| Product Name | Hinges, Spring Hinges |
| Hinge Type | Spring |
| Leaf Thickness | 0.0250 inch (0.6350 mm) |
| Length | 1.25 inch (31.75 mm) |
| Pin Diameter | 0.0620 inch (1.57 mm) |