3.00 X .179 X .500 X 72 STSNH 2.00 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SS11100810-72 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel without Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.1790 inch (4.55 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.5000 inch (12.7 mm) |