2.50 X.090 X.250 X 84 STSNH 2.00 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SS09080809-84 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel without Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0900 inch (2.29 mm) |
| Length | 84 inch (2134 mm) |
| Pin Diameter | 0.2500 inch (6.35 mm) |