2.00 X.060 X.187 X 72.50 STSNH .625 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SS07070508-72 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel without Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 72.5 inch (1841 mm) |
| Pin Diameter | 0.1870 inch (4.75 mm) |