2.00 X.060 X.120 X 96 STSNH .50 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SS07060408-96 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel without Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 96 inch (2438 mm) |
| Pin Diameter | 0.1200 inch (3.05 mm) |