1.06 X.040 X.091 X 48 STSNH .50 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SS05050404-48 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel without Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0400 inch (1.02 mm) |
| Length | 48 inch (1219 mm) |
| Pin Diameter | 0.0910 inch (2.31 mm) |