2.00 X.035 X.086 X 72 STSNH .25 JT STAKED
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SS04040208-72 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel without Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0350 inch (0.8890 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.0860 inch (2.18 mm) |