1.50 X.025 X.062 X 72 STSNH .25 JT STAKED
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SS02030206-72 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel without Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0250 inch (0.6350 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.0620 inch (1.57 mm) |