Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HINGES (INDUSTRIAL)
H.A. GUDEN CO., INC.
PSWR032FP -- HINGES, LIFT-OFF HINGES-SLIP HINGES, WELD-ON BARREL HINGES
H.A. Guden Co., Inc.
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges
PSWR032FP
Description
ROUND WELD-ON, 3.15" OVERALL STEEL, FIXED PIN
H.A. Guden Co., Inc.
Done
Datasheet
Description
ROUND WELD-ON, 3.15" OVERALL STEEL, FIXED PIN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges
PSWR032FP
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges
PSWR032FP
ROUND WELD-ON, 3.15" OVERALL STEEL, FIXED PIN
ROUND WELD-ON, 3.15" OVERALL STEEL, FIXED PIN
Supplier's Site
Datasheet
Technical Specifications
H.A. Guden Co., Inc.
Product Category
Hinges (industrial)
Product Number
PSWR032FP
Product Name
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges
Hinge Type
Slip Joint; Weld-on
Unlock Full Specs
to access all available technical data
Similar Products
Bansbach Easylift®
Damping Hinge
FHD-A1
Specs
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension
S99FXD-037510
Specs
Length
0.6000 inch (15.24 mm)
Leaf Material
Stainless Steel
View Details
RS Components, Ltd.
Hinges
9174374
Specs
Hinge Type
Butt; Butt
Leaf Thickness
0.1181 inch (3 mm)
Length
3.15 inch (80 mm)
View Details
Southco
Constant Torque Hinge, Asymmetric, Forward Torque 0.8 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black
E6-10-212RC-50
Specs
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details