4.00 X.075 X.250 X 72 PSNH 1.00 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | PS08080711-72 |
| Product Name | Hinges, Continuous Hinges, Plain Steel |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0750 inch (1.9 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.2500 inch (6.35 mm) |