2.50 X.075 X.187 X 84 PSNH 2.00 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | PS08070809-84 |
| Product Name | Hinges, Continuous Hinges, Plain Steel |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0750 inch (1.9 mm) |
| Length | 84 inch (2134 mm) |
| Pin Diameter | 0.1870 inch (4.75 mm) |