2.00 X.050 X.120 X 85 PSNH .625 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | PS06060508-85 |
| Product Name | Hinges, Continuous Hinges, Plain Steel |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 85 inch (2159 mm) |
| Pin Diameter | 0.1200 inch (3.05 mm) |