1.06 X.032 X.062 X 72 PSNH .50 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | PS03030404-72 |
| Product Name | Hinges, Continuous Hinges, Plain Steel |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0320 inch (0.8128 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.0620 inch (1.57 mm) |