3.25LG X 1.50WD X.060 X.156 STSNH SPRING HINGE OPEN
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | NHSTS1124 |
| Product Name | Hinges, Spring Hinges |
| Hinge Type | Spring |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 3.25 inch (82.55 mm) |
| Pin Diameter | 0.1560 inch (3.96 mm) |