3.50LG X 1.50WD X.040 X.091 STSNH SPRING HINGE OPEN
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | NHSTS1120 |
| Product Name | Hinges, Spring Hinges |
| Hinge Type | Spring |
| Leaf Thickness | 0.0400 inch (1.02 mm) |
| Length | 3.5 inch (88.9 mm) |
| Pin Diameter | 0.0910 inch (2.31 mm) |