2.50 X 1.25 X.093 X.187 STEEL NO HOLES LH FEMALE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | NHPS80625LF |
| Product Name | Hinges, Lift-Off Hinges-Slip Hinges, Plain Steel |
| Hinge Type | Slip Joint |
| Leaf Thickness | 0.0930 inch (2.36 mm) |
| Length | 2.5 inch (63.5 mm) |
| Pin Diameter | 0.1870 inch (4.75 mm) |