5.00LG X2.00WD X.050 X.120 NH AL SPR HINGE OPEN STS PIN
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | NHAS1122 |
| Product Name | Hinges, Spring Hinges |
| Hinge Type | Spring |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 5 inch (127 mm) |
| Pin Diameter | 0.1200 inch (3.05 mm) |